onsemi Single FETs, MOSFETs NVMFS6B14NT3G

Description
N-Channel 100V 55A (Tc) 3.8W (Ta), 94W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 100V 55A (Tc) 3.8W (Ta), 94W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVMFS6B14NT3G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS6B14NT3G-ND
Single FETs, MOSFETs NVMFS6B14NT3G-ND
N-Channel 100V 55A (Tc) 3.8W (Ta), 94W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 100V 55A (Tc) 3.8W (Ta), 94W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V 55A MOSFET Transistor
278-NVMFS6B14NT3G
N-Channel 100V 55A MOSFET Transistor 278-NVMFS6B14NT3G
Single N-Channel Power MOSFET 100V, 55A, 15mΩ SO8-FL.5000 / Tape & Reel. Pb-Free, 5000-REEL Product overview: NVMFS6B14NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6B14NT3G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 100V, 55A, 15mΩ SO8-FL.5000 / Tape & Reel. Pb-Free, 5000-REEL Product overview: NVMFS6B14NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6B14NT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1323936-NVMFS6B14NT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1323936-NVMFS6B14NT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1323936-NVMFS6B14NT3G
Manufacturer: onsemi Win Source Part Number: 1323936-NVMFS6B14NT3 G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 55A (Tc) Rds On (Max) @ Id, Vgs: 15mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 3.8W, 94W (Tc) Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1300 pF @ 50 V Vgs (Max): ±16V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: NVMFS6 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1323936-NVMFS6B14NT3G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 55A (Tc)
Rds On (Max) @ Id, Vgs: 15mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 3.8W, 94W (Tc)
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1300 pF @ 50 V
Vgs (Max): ±16V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 8-PowerTDFN, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: NVMFS6
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 100V 15A

MOSFET NFET SO8FL 100V 15A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS6B14NT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS6B14NT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS6B14NT3G
MOSFET N-CH 100V 15A 5DFN

MOSFET N-CH 100V 15A 5DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NVMFS6B14NT3G-ND 278-NVMFS6B14NT3G 1323936-NVMFS6B14NT3G NVMFS6B14NT3G NVMFS6B14NT3G
Product Name Single FETs, MOSFETs N-Channel 100V 55A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3; 8-PowerTDFN, 5 Leads Surface Mount
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data