onsemi Single FETs, MOSFETs NVMFS6B05NLT1G

Description
N-Channel 100V 114A (Tc) 3.8W (Ta), 165W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 100V 114A (Tc) 3.8W (Ta), 165W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVMFS6B05NLT1G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS6B05NLT1G-ND
Single FETs, MOSFETs NVMFS6B05NLT1G-ND
N-Channel 100V 114A (Tc) 3.8W (Ta), 165W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 100V 114A (Tc) 3.8W (Ta), 165W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1214638-NVMFS6B05NLT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1214638-NVMFS6B05NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1214638-NVMFS6B05NLT1G
Win Source Part Number: 1214638-NVMFS6B05NLT 1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 114A (Tc) Rds On (Max) @ Id, Vgs: 5.6mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 3.8W (Ta), 165W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 6.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3980 pF @ 25 V Vgs (Max): ±16V Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: onsemi Other Names: 2156-NVMFS6B05NLT1G- 488 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1214638-NVMFS6B05NLT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 114A (Tc)
Rds On (Max) @ Id, Vgs: 5.6mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 3.8W (Ta), 165W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 6.8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3980 pF @ 25 V
Vgs (Max): ±16V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 46 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 2156-NVMFS6B05NLT1G-488
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V 114A MOSFET Transistor
278-NVMFS6B05NLT1G
N-Channel 100V 114A MOSFET Transistor 278-NVMFS6B05NLT1G
Single N-Channel Power MOSFET 100V, 114A, 5.6mΩ, 1500-REEL Product overview: NVMFS6B05NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 114A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 114A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6B05NLT1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 100V, 114A, 5.6mΩ, 1500-REEL Product overview: NVMFS6B05NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 114A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 114A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6B05NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS6B05NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS6B05NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS6B05NLT1G
MOSFET N-CH 100V 17A 5DFN

MOSFET N-CH 100V 17A 5DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET T5 100V LL S08FL

MOSFET T5 100V LL S08FL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVMFS6B05NLT1G-ND 1214638-NVMFS6B05NLT1G 278-NVMFS6B05NLT1G NVMFS6B05NLT1G NVMFS6B05NLT1G
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 100V 114A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3 Surface Mount
Transistor Grade / Operating Range Automotive
QG 6.8 nC
Unlock Full Specs
to access all available technical data