NVMFS6B03NLWFT3G is a 100 V, single N-channel power MOSFET with wettable flanks for enhanced optical inspection, housed in a DFN5 (5x6 mm) package. It has a maximum continuous drain current of 145 A at TC = 25°C and an on-resistance of 4.0 mΩ at VGS = 10 V. The device is AEC-Q101 qualified, PPAP capable, Pb-free, and RoHS compliant. Thermal resistance is 0.76 °C/W junction-to-case and 38 °C/W junction-to-ambient on a 650 mm², 2 oz. Cu FR4 board. It supports a maximum junction temperature of 175 °C and a single-pulse avalanche energy of 180 mJ.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NVMFS6B03NLWFT3G |
| Product Name | MOSFET |