onsemi Single FETs, MOSFETs NVMFS5C677NLT1G

Description
N-Channel 60V 11A (Ta), 36A (Tc) 3.5W (Ta), 37W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 60V 11A (Ta), 36A (Tc) 3.5W (Ta), 37W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NVMFS5C677NLT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C677NLT1GTR-ND
Single FETs, MOSFETs 488-NVMFS5C677NLT1GTR-ND
N-Channel 60V 11A (Ta), 36A (Tc) 3.5W (Ta), 37W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 11A (Ta), 36A (Tc) 3.5W (Ta), 37W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C677NLT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C677NLT1GDKR-ND
Single FETs, MOSFETs 488-NVMFS5C677NLT1GDKR-ND
MOSFET N-CH 60V 11A/36A 5DFN

MOSFET N-CH 60V 11A/36A 5DFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C677NLT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C677NLT1GCT-ND
Single FETs, MOSFETs 488-NVMFS5C677NLT1GCT-ND
MOSFET N-CH 60V 11A/36A 5DFN

MOSFET N-CH 60V 11A/36A 5DFN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278211-NVMFS5C677NLT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278211-NVMFS5C677NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278211-NVMFS5C677NLT1G
Win Source Part Number: 1278211-NVMFS5C677NL T1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 11A (Ta), 36A (Tc) Rds On (Max) @ Id, Vgs: 15mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2V @ 25µA Power Dissipation (Max): 3.5W (Ta), 37W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 9.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 620 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 2156-NVMFS5C677NLT1G -OS,ONSONSNVMFS5C677 NLT1G Base Product Number: NVMFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1278211-NVMFS5C677NLT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 11A (Ta), 36A (Tc)
Rds On (Max) @ Id, Vgs: 15mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2V @ 25µA
Power Dissipation (Max): 3.5W (Ta), 37W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 9.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 620 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 2156-NVMFS5C677NLT1G-OS,ONSONSNVMFS5C677NLT1G
Base Product Number: NVMFS5
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 V 36 A MOSFET Transistor
278-NVMFS5C677NLT1G
N-Channel 60 V 36 A MOSFET Transistor 278-NVMFS5C677NLT1G
Power MOSFET, Single N-Channel, 60 V, 36 A, 15.0 mΩ, 1500-REEL Product overview: NVMFS5C677NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 36 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 36 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C677NLT1G can be used for catalog matching and distributor lookup.

Power MOSFET, Single N-Channel, 60 V, 36 A, 15.0 mΩ, 1500-REEL Product overview: NVMFS5C677NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 36 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 36 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C677NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C677NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C677NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C677NLT1G
MOSFET N-CH 60V 11A/36A 5DFN

MOSFET N-CH 60V 11A/36A 5DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET T6 60V S08FL SINGLE

MOSFET T6 60V S08FL SINGLE

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C677NLT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5C677NLT1G
Single FETs, MOSFETs NVMFS5C677NLT1G
MOSFET N-CH 60V 11A/36A 5DFN

MOSFET N-CH 60V 11A/36A 5DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NVMFS5C677NLT1GTR-ND 1278211-NVMFS5C677NLT1G 278-NVMFS5C677NLT1G NVMFS5C677NLT1G NVMFS5C677NLT1G NVMFS5C677NLT1G
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 60 V 36 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3 9.7 nC @ 10 V 8-PowerTDFN, 5 Leads
Transistor Grade / Operating Range Automotive
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data