onsemi N-Channel 60V 50A MOSFET Transistor NVMFS5C673NLAFT1G

Description
Single N-Channel Power MOSFET 60V, 50A, 9.2mΩ Trench 6 60V NFET, 1500-REEL Product overview: NVMFS5C673NLAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C673NLAFT1 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 60V, 50A, 9.2mΩ Trench 6 60V NFET, 1500-REEL Product overview: NVMFS5C673NLAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C673NLAFT1 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 50A MOSFET Transistor
278-NVMFS5C673NLAFT1G
N-Channel 60V 50A MOSFET Transistor 278-NVMFS5C673NLAFT1G
Single N-Channel Power MOSFET 60V, 50A, 9.2mΩ Trench 6 60V NFET, 1500-REEL Product overview: NVMFS5C673NLAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C673NLAFT1 G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 60V, 50A, 9.2mΩ Trench 6 60V NFET, 1500-REEL Product overview: NVMFS5C673NLAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C673NLAFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-NVMFS5C673NLAFT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C673NLAFT1GTR-ND
Single FETs, MOSFETs 488-NVMFS5C673NLAFT1GTR-ND
N-Channel 60V 50A (Tc) 46W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 50A (Tc) 46W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C673NLAFT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C673NLAFT1GDKR-ND
Single FETs, MOSFETs 488-NVMFS5C673NLAFT1GDKR-ND
N-Channel 60V 50A (Tc) 46W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 50A (Tc) 46W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C673NLAFT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C673NLAFT1GCT-ND
Single FETs, MOSFETs 488-NVMFS5C673NLAFT1GCT-ND
N-Channel 60V 50A (Tc) 46W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 50A (Tc) 46W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 988164-NVMFS5C673NLAFT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
988164-NVMFS5C673NLAFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 988164-NVMFS5C673NLAFT1G
Win Source Part Number: 988164-NVMFS5C673NLA FT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 9.2mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 2V @ 35µA Power Dissipation (Max): 46W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 9.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 880 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: ,488-NVMFS5C673NLAFT 1GTR,NVMFS5C673NLAFT 1G-ND,488-NVMFS5C673 NLAFT1GDKR,488-NVMFS 5C673NLAFT1GCT Base Product Number: NVMFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 988164-NVMFS5C673NLAFT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Rds On (Max) @ Id, Vgs: 9.2mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 2V @ 35µA
Power Dissipation (Max): 46W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 9.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 880 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: ,488-NVMFS5C673NLAFT1GTR,NVMFS5C673NLAFT1G-ND,488-NVMFS5C673NLAFT1GDKR,488-NVMFS5C673NLAFT1GCT
Base Product Number: NVMFS5
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
MOSFET TRENCH 6 60V NFET

MOSFET TRENCH 6 60V NFET

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C673NLAFT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5C673NLAFT1G
Single FETs, MOSFETs NVMFS5C673NLAFT1G
MOSFET N-CHANNEL 60V 50A 5DFN

MOSFET N-CHANNEL 60V 50A 5DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C673NLAFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C673NLAFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C673NLAFT1G
MOSFET N-CHANNEL 60V 50A 5DFN

MOSFET N-CHANNEL 60V 50A 5DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NVMFS5C673NLAFT1G 488-NVMFS5C673NLAFT1GTR-ND 988164-NVMFS5C673NLAFT1G NVMFS5C673NLAFT1G NVMFS5C673NLAFT1G NVMFS5C673NLAFT1G
Product Name N-Channel 60V 50A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads
Transistor Grade / Operating Range Automotive
PD 46000 milliwatts 46000 milliwatts
Unlock Full Specs
to access all available technical data