onsemi MOSFETs NVMFS5C670NLWFAFT1G

Description
NVMFS5C670NLWFAFT1G Power MOSFET 60V 71A
Request a Quote Datasheet
Description
NVMFS5C670NLWFAFT1G Power MOSFET 60V 71A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1718331 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1718331
MOSFETs 1718331
NVMFS5C670NLWFAFT1G Power MOSFET 60V 71A

NVMFS5C670NLWFAFT1G Power MOSFET 60V 71A

Supplier's Site
MOSFETs - 1718388P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1718388P
MOSFETs 1718388P
NVMFS5C670NLWFAFT1G Power MOSFET 60V 71A

NVMFS5C670NLWFAFT1G Power MOSFET 60V 71A

Supplier's Site
MOSFETs - 1718388 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1718388
MOSFETs 1718388
NVMFS5C670NLWFAFT1G Power MOSFET 60V 71A

NVMFS5C670NLWFAFT1G Power MOSFET 60V 71A

Supplier's Site
Single FETs, MOSFETs - NVMFS5C670NLWFAFT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C670NLWFAFT1GOSDKR-ND
Single FETs, MOSFETs NVMFS5C670NLWFAFT1GOSDKR-ND
N-Channel 60V 17A (Ta), 71A (Tc) 61W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 17A (Ta), 71A (Tc) 61W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C670NLWFAFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C670NLWFAFT1GOSTR-ND
Single FETs, MOSFETs NVMFS5C670NLWFAFT1GOSTR-ND
N-Channel 60V 17A (Ta), 71A (Tc) 61W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 17A (Ta), 71A (Tc) 61W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C670NLWFAFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C670NLWFAFT1GOSCT-ND
Single FETs, MOSFETs NVMFS5C670NLWFAFT1GOSCT-ND
N-Channel 60V 17A (Ta), 71A (Tc) 61W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 17A (Ta), 71A (Tc) 61W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 71A 60 V MOSFET Transistor
278-NVMFS5C670NLWFAFT1G
N-Channel 60V 71A 60 V MOSFET Transistor 278-NVMFS5C670NLWFAFT1G
Single N-Channel Power MOSFET 60V, 71A, 6.1mΩ Power MOSFET 60 V, 6.4 mohm, 67 A, Single N-Channel WF, 1500-REEL Product overview: NVMFS5C670NLWFAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 71A, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 71A, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C670NLWFAF T1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 60V, 71A, 6.1mΩ Power MOSFET 60 V, 6.4 mohm, 67 A, Single N-Channel WF, 1500-REEL Product overview: NVMFS5C670NLWFAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 71A, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 71A, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C670NLWFAFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1354768-NVMFS5C670NLWFAFT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1354768-NVMFS5C670NLWFAFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1354768-NVMFS5C670NLWFAFT1G
Win Source Part Number: 1354768-NVMFS5C670NL WFAFT1G Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Base Product Number: NVMFS5 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 17A (Ta), 71A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 6.1mOhm @ 35A, 10V Vgs(th) (Max) @ Id: 2V @ 53µA Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 1400 pF @ 25 V Power Dissipation (Max): 61W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1354768-NVMFS5C670NLWFAFT1G
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Base Product Number: NVMFS5
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 17A (Ta), 71A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 6.1mOhm @ 35A, 10V
Vgs(th) (Max) @ Id: 2V @ 53µA
Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 1400 pF @ 25 V
Power Dissipation (Max): 61W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C670NLWFAFT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5C670NLWFAFT1G
Single FETs, MOSFETs NVMFS5C670NLWFAFT1G
MOSFET N-CH 60V 17A/71A 5DFN

MOSFET N-CH 60V 17A/71A 5DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C670NLWFAFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C670NLWFAFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C670NLWFAFT1G
MOSFET N-CH 60V 17A/71A 5DFN

MOSFET N-CH 60V 17A/71A 5DFN

Supplier's Site
Mosfet, N-Ch, Aec-Q101, 60V, 71A, Dfn-5; Transistor Polarity Onsemi - 31AC6735 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, Aec-Q101, 60V, 71A, Dfn-5; Transistor Polarity Onsemi
31AC6735
Mosfet, N-Ch, Aec-Q101, 60V, 71A, Dfn-5; Transistor Polarity Onsemi 31AC6735
MOSFET, N-CH, AEC-Q101, 60V, 71A, DFN-5; Transistor Polarity:N Channel; Continuous Drain Current Id:71A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0051ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, N-CH, AEC-Q101, 60V, 71A, DFN-5; Transistor Polarity:N Channel; Continuous Drain Current Id:71A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0051ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1718331 1718388P NVMFS5C670NLWFAFT1GOSDKR-ND 278-NVMFS5C670NLWFAFT1G 1354768-NVMFS5C670NLWFAFT1G NVMFS5C670NLWFAFT1G NVMFS5C670NLWFAFT1G 31AC6735
Product Name MOSFETs MOSFETs Single FETs, MOSFETs N-Channel 60V 71A 60 V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, Aec-Q101, 60V, 71A, Dfn-5; Transistor Polarity Onsemi
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type Dfn DFN 8-PowerTDFN, 5 Leads SOT3 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads TO-3
Number of units in IC 1
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353434-UJ3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
Single FETs, MOSFETs - AUIRF7805QTRTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
4 suppliers