onsemi Single FETs, MOSFETs NVMFS5C645NLWFT3G

Description
N-Channel 60V 22A (Ta) 79W (Tc) Surface Mount, Wettable Flank 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 60V 22A (Ta) 79W (Tc) Surface Mount, Wettable Flank 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVMFS5C645NLWFT3G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C645NLWFT3G-ND
Single FETs, MOSFETs NVMFS5C645NLWFT3G-ND
N-Channel 60V 22A (Ta) 79W (Tc) Surface Mount, Wettable Flank 5-DFN (5x6) (8-SOFL)

N-Channel 60V 22A (Ta) 79W (Tc) Surface Mount, Wettable Flank 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C645NLWFT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C645NLWFT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C645NLWFT3G
MOSFET N-CH 60V 22A 5DFN

MOSFET N-CH 60V 22A 5DFN

Supplier's Site
MOSFET T6 60V SO8FL

MOSFET T6 60V SO8FL

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVMFS5C645NLWFT3G-ND NVMFS5C645NLWFT3G NVMFS5C645NLWFT3G
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF9952QTR - 1020733-AUIRF9952QTR - Win Source Electronics
Specs
Polarity P-Channel
V(BR)DSS 30 volts
PD 2000 milliwatts
View Details
5 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details