onsemi Single FETs, MOSFETs NVMFS5C645NLWFAFT1G

Description
N-Channel 60V 22A (Ta) 79W (Tc) Surface Mount, Wettable Flank 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 60V 22A (Ta) 79W (Tc) Surface Mount, Wettable Flank 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NVMFS5C645NLWFAFT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C645NLWFAFT1GTR-ND
Single FETs, MOSFETs 488-NVMFS5C645NLWFAFT1GTR-ND
N-Channel 60V 22A (Ta) 79W (Tc) Surface Mount, Wettable Flank 5-DFN (5x6) (8-SOFL)

N-Channel 60V 22A (Ta) 79W (Tc) Surface Mount, Wettable Flank 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C645NLWFAFT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C645NLWFAFT1GCT-ND
Single FETs, MOSFETs 488-NVMFS5C645NLWFAFT1GCT-ND
N-Channel 60V 22A (Ta) 79W (Tc) Surface Mount, Wettable Flank 5-DFN (5x6) (8-SOFL)

N-Channel 60V 22A (Ta) 79W (Tc) Surface Mount, Wettable Flank 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C645NLWFAFT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C645NLWFAFT1GDKR-ND
Single FETs, MOSFETs 488-NVMFS5C645NLWFAFT1GDKR-ND
N-Channel 60V 22A (Ta) 79W (Tc) Surface Mount, Wettable Flank 5-DFN (5x6) (8-SOFL)

N-Channel 60V 22A (Ta) 79W (Tc) Surface Mount, Wettable Flank 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 100A MOSFET Transistor
278-NVMFS5C645NLWFAFT1G
N-Channel 60V 100A MOSFET Transistor 278-NVMFS5C645NLWFAFT1G
Single N-Channel Power MOSFET 60V, 100A, 4mΩ 1500 / Tape & Reel (Pb?Free, Wettable Flanks), 1500-REEL Product overview: NVMFS5C645NLWFAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C645NLWFAF T1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 60V, 100A, 4mΩ 1500 / Tape & Reel (Pb?Free, Wettable Flanks), 1500-REEL Product overview: NVMFS5C645NLWFAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C645NLWFAFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1338988-NVMFS5C645NLWFAFT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1338988-NVMFS5C645NLWFAFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1338988-NVMFS5C645NLWFAFT1G
Win Source Part Number: 1338988-NVMFS5C645NL WFAFT1G Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Power Dissipation (Max): 79W (Tc) Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NVMFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Current - Continuous Drain (Id) @ 25°C: 22A (Ta) Rds On (Max) @ Id, Vgs: 4mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2200 pF @ 50 V

Win Source Part Number: 1338988-NVMFS5C645NLWFAFT1G
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Power Dissipation (Max): 79W (Tc)
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NVMFS5
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 22A (Ta)
Rds On (Max) @ Id, Vgs: 4mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2200 pF @ 50 V

Buy Now Datasheet
Mosfet, N-Ch, 60V, 100A, 175Deg C, 79W Rohs Compliant Onsemi - 54AH9539 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 100A, 175Deg C, 79W Rohs Compliant Onsemi
54AH9539
Mosfet, N-Ch, 60V, 100A, 175Deg C, 79W Rohs Compliant Onsemi 54AH9539
MOSFET, N-CH, 60V, 100A, 175DEG C, 79W ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 100A, 175DEG C, 79W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C645NLWFAFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C645NLWFAFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C645NLWFAFT1G
MOSFET N-CH 60V 22A 5DFN

MOSFET N-CH 60V 22A 5DFN

Supplier's Site
Single FETs, MOSFETs - NVMFS5C645NLWFAFT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5C645NLWFAFT1G
Single FETs, MOSFETs NVMFS5C645NLWFAFT1G
MOSFET N-CH 60V 22A 5DFN

MOSFET N-CH 60V 22A 5DFN

Supplier's Site Datasheet
MOSFET T6 60V SO8FL

MOSFET T6 60V SO8FL

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NVMFS5C645NLWFAFT1GTR-ND 278-NVMFS5C645NLWFAFT1G 1338988-NVMFS5C645NLWFAFT1G 54AH9539 NVMFS5C645NLWFAFT1G NVMFS5C645NLWFAFT1G NVMFS5C645NLWFAFT1G
Product Name Single FETs, MOSFETs N-Channel 60V 100A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Mosfet, N-Ch, 60V, 100A, 175Deg C, 79W Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3 TO-3 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads
Transistor Grade / Operating Range Automotive
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
PD 79000 milliwatts 79000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFSL8403 - 862674-AUIRFSL8403 - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-262
View Details
6 suppliers