NVMFS5C628NLAFT1G-YE is a single N-channel MOSFET for power switching applications in a DFN5 package measuring 5x6 mm. It has a drain-to-source voltage rating of 60 V, continuous drain current of 150 A at TC = 25 °C, and drain-to-source on-resistance of 2.4 mΩ at VGS = 10 V and 3.3 mΩ at VGS = 4.5 V. The device is AEC-Q101 qualified and PPAP capable, features wettable flank options for enhanced optical inspection, is Pb-free and RoHS compliant, and operates with a junction temperature range from -55 °C to +175 °C.
Datasheet Summary Powered by GS/AI
NVMFS5C628NLAFT1G-YE is a single N-channel MOSFET for power switching applications in a DFN5 package measuring 5x6 mm. It has a drain-to-source voltage rating of 60 V, continuous drain current of 150 A at TC = 25 °C, and drain-to-source on-resistance of 2.4 mΩ at VGS = 10 V and 3.3 mΩ at VGS = 4.5 V. The device is AEC-Q101 qualified and PPAP capable, features wettable flank options for enhanced optical inspection, is Pb-free and RoHS compliant, and operates with a junction temperature range from -55 °C to +175 °C.