NFET SO8FL 60V 287A 1.2MO
NFET SO8FL 60V 287A 1.2MO
NFET SO8FL 60V 287A 1.2MO
Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027300-NVMFS5C604NT
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
NFET SO8FL 60V 287A 1.2MO Product overview: NVMFS5C604NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 287A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 287A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C604NT1G can be used for catalog matching and distributor lookup.
NFET SO8FL 60V 287A 1.2MO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 488-NVMFS5C604NT1GCT-ND | 1027300-NVMFS5C604NT1G | 278-NVMFS5C604NT1G | NVMFS5C604NT1G |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C604NT1G | 60V 287A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| Package Type | 8-PowerTDFN, 5 Leads | SOT3 | Tape & Reel (TR) | 8-PowerTDFN, 5 Leads |
| Transistor Grade / Operating Range | Automotive | |||
| MOSFET Operating Mode | Enhancement |