onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single NVMFS5C466NLT1G

Description
Win Source Part Number: 1192714-NVMFS5C466NL T1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 16A (Ta), 52A (Tc) Rds On (Max) @ Id, Vgs: 7.3mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.2V @ 30µA Power Dissipation (Max): 3.5W (Ta), 37W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 860 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 488-NVMFS5C466NLT1GT R,NVMFS5C466NLT1G-ND ,488-NVMFS5C466NLT1G DKR,488-NVMFS5C466NL T1GCT Base Product Number: NVMFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1192714-NVMFS5C466NL T1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 16A (Ta), 52A (Tc) Rds On (Max) @ Id, Vgs: 7.3mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.2V @ 30µA Power Dissipation (Max): 3.5W (Ta), 37W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 860 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 488-NVMFS5C466NLT1GT R,NVMFS5C466NLT1G-ND ,488-NVMFS5C466NLT1G DKR,488-NVMFS5C466NL T1GCT Base Product Number: NVMFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1192714-NVMFS5C466NLT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1192714-NVMFS5C466NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1192714-NVMFS5C466NLT1G
Win Source Part Number: 1192714-NVMFS5C466NL T1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 16A (Ta), 52A (Tc) Rds On (Max) @ Id, Vgs: 7.3mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.2V @ 30µA Power Dissipation (Max): 3.5W (Ta), 37W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 860 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 488-NVMFS5C466NLT1GT R,NVMFS5C466NLT1G-ND ,488-NVMFS5C466NLT1G DKR,488-NVMFS5C466NL T1GCT Base Product Number: NVMFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1192714-NVMFS5C466NLT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 16A (Ta), 52A (Tc)
Rds On (Max) @ Id, Vgs: 7.3mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 30µA
Power Dissipation (Max): 3.5W (Ta), 37W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 860 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 488-NVMFS5C466NLT1GTR,NVMFS5C466NLT1G-ND,488-NVMFS5C466NLT1GDKR,488-NVMFS5C466NLT1GCT
Base Product Number: NVMFS5
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V 52A MOSFET Transistor
278-NVMFS5C466NLT1G
N-Channel 40V 52A MOSFET Transistor 278-NVMFS5C466NLT1G
Single N-Channel Power MOSFET 40V, 52A, 7.3mΩ, 1500-REEL Product overview: NVMFS5C466NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C466NLT1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 40V, 52A, 7.3mΩ, 1500-REEL Product overview: NVMFS5C466NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C466NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-NVMFS5C466NLT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C466NLT1GCT-ND
Single FETs, MOSFETs 488-NVMFS5C466NLT1GCT-ND
N-Channel 40V 16A (Ta), 52A (Tc) 3.5W (Ta), 37W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 16A (Ta), 52A (Tc) 3.5W (Ta), 37W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C466NLT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C466NLT1GDKR-ND
Single FETs, MOSFETs 488-NVMFS5C466NLT1GDKR-ND
N-Channel 40V 16A (Ta), 52A (Tc) 3.5W (Ta), 37W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 16A (Ta), 52A (Tc) 3.5W (Ta), 37W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C466NLT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C466NLT1GTR-ND
Single FETs, MOSFETs 488-NVMFS5C466NLT1GTR-ND
N-Channel 40V 16A (Ta), 52A (Tc) 3.5W (Ta), 37W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 16A (Ta), 52A (Tc) 3.5W (Ta), 37W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C466NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C466NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C466NLT1G
MOSFET N-CH 40V 16A/52A 5DFN

MOSFET N-CH 40V 16A/52A 5DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V 7 MOHM T8 S08FL SINGL

MOSFET 40V 7 MOHM T8 S08FL SINGL

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C466NLT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5C466NLT1G
Single FETs, MOSFETs NVMFS5C466NLT1G
MOSFET N-CH 40V 16A/52A 5DFN

MOSFET N-CH 40V 16A/52A 5DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1192714-NVMFS5C466NLT1G 278-NVMFS5C466NLT1G 488-NVMFS5C466NLT1GCT-ND NVMFS5C466NLT1G NVMFS5C466NLT1G NVMFS5C466NLT1G
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 40V 52A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 3500 to 37000 milliwatts 3500 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 8-PowerTDFN, 5 Leads 16 nC @ 10 V 8-PowerTDFN, 5 Leads
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers
Single FETs, MOSFETs - 448-AUIRF2804STRL7PTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details