onsemi N-Channel 40V 78A MOSFET Transistor NVMFS5C460NLT1G

Description
Single N-Channel Power MOSFET 40V, 78A, 4.5mΩ Power MOSFET 40V 78A 4.5mOhm Single N-Channel SO-8FL, 1500-REEL Product overview: NVMFS5C460NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 78A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 78A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C460NLT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 40V, 78A, 4.5mΩ Power MOSFET 40V 78A 4.5mOhm Single N-Channel SO-8FL, 1500-REEL Product overview: NVMFS5C460NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 78A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 78A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C460NLT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 40V 78A MOSFET Transistor
278-NVMFS5C460NLT1G
N-Channel 40V 78A MOSFET Transistor 278-NVMFS5C460NLT1G
Single N-Channel Power MOSFET 40V, 78A, 4.5mΩ Power MOSFET 40V 78A 4.5mOhm Single N-Channel SO-8FL, 1500-REEL Product overview: NVMFS5C460NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 78A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 78A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C460NLT1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 40V, 78A, 4.5mΩ Power MOSFET 40V 78A 4.5mOhm Single N-Channel SO-8FL, 1500-REEL Product overview: NVMFS5C460NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 78A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 78A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C460NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NVMFS5C460NLT1G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C460NLT1G-ND
Single FETs, MOSFETs NVMFS5C460NLT1G-ND
N-Channel 40V 78A (Tc) 3.6W (Ta), 50W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 78A (Tc) 3.6W (Ta), 50W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C460NLT1G - 748051-NVMFS5C460NLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C460NLT1G
748051-NVMFS5C460NLT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C460NLT1G 748051-NVMFS5C460NLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 748051-NVMFS5C460NLT 1G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Family Name: NVMFS5C460NL Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.onsemi.com Manufacturer Package: 5-DFN (5x6) (8-SOFL) Channel Type Type: N Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 23nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1300pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.6W (Ta), 50W (Tc) Rds On (Maximum) @ Id, Vgs: 4.5 mOhm @ 35A, 10V Alternative Parts (Cross-Reference): NVMFS5C460NLT3G; NVMFS5C460NLAFT3G; NVMFS5C460NLAFT1G; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 748051-NVMFS5C460NLT1G
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Family Name: NVMFS5C460NL
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 5-DFN (5x6) (8-SOFL)
Channel Type Type: N
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 23nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1300pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.6W (Ta), 50W (Tc)
Rds On (Maximum) @ Id, Vgs: 4.5 mOhm @ 35A, 10V
Alternative Parts (Cross-Reference): NVMFS5C460NLT3G; NVMFS5C460NLAFT3G; NVMFS5C460NLAFT1G;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET T6 40V NCH LL IN SO8

MOSFET T6 40V NCH LL IN SO8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C460NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C460NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C460NLT1G
MOSFET N-CH 40V 5DFN

MOSFET N-CH 40V 5DFN

Supplier's Site
Single FETs, MOSFETs - NVMFS5C460NLT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5C460NLT1G
Single FETs, MOSFETs NVMFS5C460NLT1G
MOSFET N-CH 40V 5DFN

MOSFET N-CH 40V 5DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVMFS5C460NLT1G NVMFS5C460NLT1G-ND 748051-NVMFS5C460NLT1G NVMFS5C460NLT1G NVMFS5C460NLT1G NVMFS5C460NLT1G
Product Name N-Channel 40V 78A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C460NLT1G MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3 Surface Mount 8-PowerTDFN, 5 Leads
Transistor Grade / Operating Range Automotive
QG 23 nC
Unlock Full Specs
to access all available technical data