NVMFS5C456NLET3G is a single N-channel power MOSFET in a DFN5 package, sized 5.0 × 6.0 mm, designed for compact high-efficiency switching applications. It has a drain-to-source voltage rating of 40 V, a continuous drain current of 87 A at TC = 25 °C, and a maximum on-resistance of 3.7 mΩ at VGS = 10 V and ID = 20 A. The device is AEC-Q101 qualified, Pb-free, RoHS compliant, and features a wettable flank option for enhanced optical inspection. Thermal resistance is 2.7 °C/W junction-to-case and 42 °C/W junction-to-ambient on a 650 mm² copper pad. Maximum junction temperature is 175 °C. The part is supplied in tape and reel packaging with 5,000 units per reel.
SINGLE N-CHANNEL POWER MOSFET 40
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NVMFS5C456NLET3G-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |