Single N-Channel Power MOSFET 40V, 330A, 0.82mΩ 1500 / Tape & Reel, 1500-REEL Product overview: NVMFS5C410NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 330A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 330A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C410NLT1G can be used for catalog matching and distributor lookup.
N-Channel 40V 48A (Ta), 315A (Tc) 3.8W (Ta), 167W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET NFET SO8FL 40V 315A 900MO
MOSFET N-CH 40V 48A/315A 5DFN
MOSFET N-CH 40V 48A/315A 5DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-NVMFS5C410NLT1G | NVMFS5C410NLT1G-ND | NVMFS5C410NLT1G | NVMFS5C410NLT1G | NVMFS5C410NLT1G |
| Product Name | N-Channel 40V 330A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| PD | 167000 milliwatts | 3800 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads | ||
| Transistor Grade / Operating Range | Automotive |