onsemi Single FETs, MOSFETs NVMFS5C404NLAFT3G

Description
N-Channel 40V 370A (Tc) 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 40V 370A (Tc) 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVMFS5C404NLAFT3G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C404NLAFT3G-ND
Single FETs, MOSFETs NVMFS5C404NLAFT3G-ND
N-Channel 40V 370A (Tc) 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 370A (Tc) 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Singapore, Singapore
40V 370A MOSFET Transistor
278-NVMFS5C404NLAFT3G
40V 370A MOSFET Transistor 278-NVMFS5C404NLAFT3G
MOSFET N-CH 40V 370A 5DFN Product overview: NVMFS5C404NLAFT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 370A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 370A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C404NLAFT3 G can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 370A 5DFN Product overview: NVMFS5C404NLAFT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 370A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 370A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C404NLAFT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: onsemi Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Product Status: Not For New Designs Base Product Number: NVMFS5 Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Surface Mount Supplier Device Package: 5-DFN (5x6) (8-SOFL) Package / Case: 8-PowerTDFN, 5 Leads

Manufacturer: onsemi
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Product Status: Not For New Designs
Base Product Number: NVMFS5
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Surface Mount
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Package / Case: 8-PowerTDFN, 5 Leads

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C404NLAFT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C404NLAFT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C404NLAFT3G
MOSFET N-CH 40V 370A 5DFN

MOSFET N-CH 40V 370A 5DFN

Supplier's Site
MOSFET T6 40V HEFET

MOSFET T6 40V HEFET

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVMFS5C404NLAFT3G-ND 278-NVMFS5C404NLAFT3G NVMFS5C404NLAFT3G NVMFS5C404NLAFT3G
Product Name Single FETs, MOSFETs 40V 370A MOSFET Transistor Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Package Type 8-PowerTDFN, 5 Leads Tape & Reel (TR) SOT3 12168 pF @ 25 V
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 94-3250TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric MQ
View Details
2 suppliers