NVMFS5C404NET1G is a single N-channel power MOSFET in a DFN5 package measuring 5x6 mm, rated for 40 V drain-to-source voltage and 378 A continuous drain current at 25°C case temperature. It features a maximum on-resistance of 0.7 mΩ at 10 V gate drive, with thermal resistance of 0.75°C/W junction-to-case and 39°C/W junction-to-ambient on a 650 mm² copper pad. The device is AEC-Q101 qualified and PPAP capable, rated for operation from -55°C to +175°C junction temperature, and is RoHS compliant with Pb-free construction. It supports pulsed drain current up to 900 A for 10 µs.
SINGLE N-CHANNEL POWER MOSFET 40
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NVMFS5C404NET1G-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |