N-Channel 60V 10.2A (Ta) 3.7W (Ta), 54W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Manufacturer: ON Semiconductor
Win Source Part Number: 803831-NVMFS5885NLT1
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60V
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: 8-PowerTDFN
Power Dissipation (Maximum): 3.7W , 54W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 15mOhm at 15A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 21nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1340pF at 25V
Current - Continuous Drain (Id) at 25°C: 10.2A
Vgs(th) (Maximum) at Id: 2.5V at 250μA
Maximum Vgs: ±20V
Single N-Channel Power MOSFET 60V, 39A, 15mΩ, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NVMFS5885NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5885NLT1G can be used for catalog matching and distributor lookup.
MOSFET NFET SO8FL 60V 39A 15MOHM
MOSFET N-CH 60V 10.2A 5DFN
MOSFET N-CH 60V 10.2A 5DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NVMFS5885NLT1GOSTR-ND | 803831-NVMFS5885NLT1G | 278-NVMFS5885NLT1G | NVMFS5885NLT1G | NVMFS5885NLT1G | NVMFS5885NLT1G |
| Product Name | Single FETs, MOSFETs | FETs - Single - NVMFS5885NLT1G | N-Channel 60V 39A MOSFET Transistor | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerTDFN, 5 Leads | SOT3 | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads | ||
| Transistor Grade / Operating Range | Automotive | |||||
| QG | 21 nC | |||||
| PD | 3700 to 54000 milliwatts | 3700 milliwatts | 3700 milliwatts |