NVMFS4C305NET1G-YE is a 30 V N-channel MOSFET in a DFN5 package with wettable flanks, designed for high-current switching applications. It has a maximum continuous drain current of 127 A at TC = 25 °C, a drain-to-source on-resistance of 2.8 mΩ at VGS = 10 V and 4.0 mΩ at VGS = 4.5 V, and is AEC-Q101 qualified with PPAP capability. The device features low gate charge and capacitance to minimize switching and driver losses, and is RoHS compliant and lead-free. Its junction temperature range is -55 °C to +175 °C.
SINGLE N-CHANNEL LOGIC LEVEL POW
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NVMFS4C305NET1G-YE-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |