The NVMFS4C302NWFET1G is a 30 V, N-channel MOSFET in a DFNW5 package measuring 4.90 x 5.90 x 1.00 mm with wettable flanks for enhanced optical inspection. It has a maximum continuous drain current of 241 A at TC = 25 °C and a maximum power dissipation of 115 W. The device exhibits a drain-to-source on-resistance of 1.15 mΩ at 10 V gate drive and 1.7 mΩ at 4.5 V gate drive, enabling efficient conduction in low-voltage applications. It is AEC-Q101 qualified, Pb-free, halogen-free, and RoHS compliant. Junction-to-case thermal resistance is 1.3 °C/W when mounted on a 650 mm², 2 oz. Cu FR4 pad.
SINGLE NCHANNEL LOGIC LEVEL POWE
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NVMFS4C302NWFET1G-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |