Manufacturer: ON Semiconductor
Win Source Part Number: 802551-NVMFS4C01NWFT
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: 8-PowerTDFN
Power Dissipation (Maximum): 3.84W , 161W (Tc)
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 0.9mOhm at 30A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 139nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 10144pF at 15V
Current - Continuous Drain (Id) at 25°C: 49A , 319A (Tc)
Vgs(th) (Maximum) at Id: 2.2V at 250μA
Maximum Vgs: ±20V
MOSFET N-CH 30V 49A/319A 5DFN
MOSFET N-CH 30V 49A/319A 5DFN
N-Channel 30V 49A (Ta), 319A (Tc) 3.84W (Ta), 161W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Single N-Channel Logic Level Power MOSFET 30V, 319A, 0.9mΩ, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NVMFS4C01NWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 319A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 319A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS4C01NWFT1G can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 49A/319A 5DFN
MOSFET NFET SO8FL 30V 305A 0.9MO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 802551-NVMFS4C01NWFT1G | 488-NVMFS4C01NWFT1GDKR-ND | 278-NVMFS4C01NWFT1G | NVMFS4C01NWFT1G | NVMFS4C01NWFT1G |
| Product Name | FETs - Single - NVMFS4C01NWFT1G | Single FETs, MOSFETs | N-Channel 30V 319A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | |||
| QG | 139 nC | ||||
| PD | 3840 to 161000 milliwatts | 161000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |