onsemi Single FETs, MOSFETs NVMFS014P04M8LT1G

Description
P-Channel 40V 12.5A (Ta), 52.1A (Tc) 3.6W (Ta), 60W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
P-Channel 40V 12.5A (Ta), 52.1A (Tc) 3.6W (Ta), 60W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NVMFS014P04M8LT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS014P04M8LT1GTR-ND
Single FETs, MOSFETs 488-NVMFS014P04M8LT1GTR-ND
P-Channel 40V 12.5A (Ta), 52.1A (Tc) 3.6W (Ta), 60W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

P-Channel 40V 12.5A (Ta), 52.1A (Tc) 3.6W (Ta), 60W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS014P04M8LT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS014P04M8LT1GDKR-ND
Single FETs, MOSFETs 488-NVMFS014P04M8LT1GDKR-ND
MV8 40V P-CH LL IN S08FL PACKAGE

MV8 40V P-CH LL IN S08FL PACKAGE

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS014P04M8LT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS014P04M8LT1GCT-ND
Single FETs, MOSFETs 488-NVMFS014P04M8LT1GCT-ND
MV8 40V P-CH LL IN S08FL PACKAGE

MV8 40V P-CH LL IN S08FL PACKAGE

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1383087-NVMFS014P04M8LT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1383087-NVMFS014P04M8LT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1383087-NVMFS014P04M8LT1G
Win Source Part Number: 1383087-NVMFS014P04M 8LT1G Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 pcs Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 12.5A (Ta), 52.1A (Tc) Rds On (Max) @ Id, Vgs: 13.8mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.4V @ 420µA Power Dissipation (Max): 3.6W (Ta), 60W (Tc) Mounting Type: Surface Mount Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 26.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1734 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: ON Semiconductor Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383087-NVMFS014P04M8LT1G
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500 pcs
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 12.5A (Ta), 52.1A (Tc)
Rds On (Max) @ Id, Vgs: 13.8mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.4V @ 420µA
Power Dissipation (Max): 3.6W (Ta), 60W (Tc)
Mounting Type: Surface Mount
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 26.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1734 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: ON Semiconductor
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
40V MOSFET Transistor
278-NVMFS014P04M8LT1G
40V MOSFET Transistor 278-NVMFS014P04M8LT1G
MV8 40V P-CH LL IN S08FL PACKAGE Product overview: NVMFS014P04M8LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS014P04M8LT1 G can be used for catalog matching and distributor lookup.

MV8 40V P-CH LL IN S08FL PACKAGE Product overview: NVMFS014P04M8LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS014P04M8LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS014P04M8LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS014P04M8LT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS014P04M8LT1G
MV8 40V P-CH LL IN S08FL PACKAGE

MV8 40V P-CH LL IN S08FL PACKAGE

Supplier's Site
Single FETs, MOSFETs - NVMFS014P04M8LT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS014P04M8LT1G
Single FETs, MOSFETs NVMFS014P04M8LT1G
MV8 40V P-CH LL IN S08FL PACKAGE

MV8 40V P-CH LL IN S08FL PACKAGE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NVMFS014P04M8LT1GTR-ND 1383087-NVMFS014P04M8LT1G 278-NVMFS014P04M8LT1G NVMFS014P04M8LT1G NVMFS014P04M8LT1G
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 40V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3 Tape & Reel (TR) 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data