onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single NVMFD6H852NLWFT1G

Description
Manufacturer: onsemi Win Source Part Number: 1324168-NVMFD6H852NL WFT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 7A, 25A (Tc) Rds On (Max) @ Id, Vgs: 25.5mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2V @ 26µA Power Dissipation (Max): 3.2W, 38W (Tc) Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Gate Charge (Qg) (Max) @ Vgs: 10 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 521 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVMFD6H852NLWFT1GOSC T,NVMFD6H852NLWFT1GO SDKR,NVMFD6H852NLWFT 1GOS,NVMFD6H852NLWFT 1GOSTR,NVMFD6H852NLW FT1GOS-ND Base Product Number: NVMFD6 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1324168-NVMFD6H852NL WFT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 7A, 25A (Tc) Rds On (Max) @ Id, Vgs: 25.5mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2V @ 26µA Power Dissipation (Max): 3.2W, 38W (Tc) Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Gate Charge (Qg) (Max) @ Vgs: 10 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 521 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVMFD6H852NLWFT1GOSC T,NVMFD6H852NLWFT1GO SDKR,NVMFD6H852NLWFT 1GOS,NVMFD6H852NLWFT 1GOSTR,NVMFD6H852NLW FT1GOS-ND Base Product Number: NVMFD6 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324168-NVMFD6H852NLWFT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324168-NVMFD6H852NLWFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324168-NVMFD6H852NLWFT1G
Manufacturer: onsemi Win Source Part Number: 1324168-NVMFD6H852NL WFT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 7A, 25A (Tc) Rds On (Max) @ Id, Vgs: 25.5mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2V @ 26µA Power Dissipation (Max): 3.2W, 38W (Tc) Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Gate Charge (Qg) (Max) @ Vgs: 10 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 521 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVMFD6H852NLWFT1GOSC T,NVMFD6H852NLWFT1GO SDKR,NVMFD6H852NLWFT 1GOS,NVMFD6H852NLWFT 1GOSTR,NVMFD6H852NLW FT1GOS-ND Base Product Number: NVMFD6 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324168-NVMFD6H852NLWFT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 7A, 25A (Tc)
Rds On (Max) @ Id, Vgs: 25.5mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2V @ 26µA
Power Dissipation (Max): 3.2W, 38W (Tc)
Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Gate Charge (Qg) (Max) @ Vgs: 10 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 521 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 8-PowerTDFN
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NVMFD6H852NLWFT1GOSCT,NVMFD6H852NLWFT1GOSDKR,NVMFD6H852NLWFT1GOS,NVMFD6H852NLWFT1GOSTR,NVMFD6H852NLWFT1GOS-ND
Base Product Number: NVMFD6
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD6H852NLWFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD6H852NLWFT1GOSCT-ND
FET, MOSFET Arrays NVMFD6H852NLWFT1GOSCT-ND
N-Channel 80V 7A (Ta), 25A (Tc) 3.2W (Ta), 38W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

N-Channel 80V 7A (Ta), 25A (Tc) 3.2W (Ta), 38W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD6H852NLWFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD6H852NLWFT1GOSTR-ND
FET, MOSFET Arrays NVMFD6H852NLWFT1GOSTR-ND
N-Channel 80V 7A (Ta), 25A (Tc) 3.2W (Ta), 38W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

N-Channel 80V 7A (Ta), 25A (Tc) 3.2W (Ta), 38W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD6H852NLWFT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD6H852NLWFT1GOSDKR-ND
FET, MOSFET Arrays NVMFD6H852NLWFT1GOSDKR-ND
N-Channel 80V 7A (Ta), 25A (Tc) 3.2W (Ta), 38W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

N-Channel 80V 7A (Ta), 25A (Tc) 3.2W (Ta), 38W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 80 V 25 A MOSFET Transistor
278-NVMFD6H852NLWFT1G
N-Channel Dual 80 V 25 A MOSFET Transistor 278-NVMFD6H852NLWFT1G
Dual N-Channel Power MOSFET 80 V, 25 A, 25.5 mΩ, 1500-REEL Product overview: NVMFD6H852NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 80 V, 25 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 80 V, 25 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFD6H852NLWFT1 G can be used for catalog matching and distributor lookup.

Dual N-Channel Power MOSFET 80 V, 25 A, 25.5 mΩ, 1500-REEL Product overview: NVMFD6H852NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 80 V, 25 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 80 V, 25 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFD6H852NLWFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET T8 80V LL SO8FL DS

MOSFET T8 80V LL SO8FL DS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFD6H852NLWFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFD6H852NLWFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFD6H852NLWFT1G
MOSFET N-CH 80V 7A/25A 8DFN DL

MOSFET N-CH 80V 7A/25A 8DFN DL

Supplier's Site
Mosfet, Dual N-Ch, 80V, 25A, Dfn Rohs Compliant Onsemi - 39AH9073 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 80V, 25A, Dfn Rohs Compliant Onsemi
39AH9073
Mosfet, Dual N-Ch, 80V, 25A, Dfn Rohs Compliant Onsemi 39AH9073
MOSFET, DUAL N-CH, 80V, 25A, DFN ROHS COMPLIANT: YES

MOSFET, DUAL N-CH, 80V, 25A, DFN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - NVMFD6H852NLWFT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFD6H852NLWFT1G
Single FETs, MOSFETs NVMFD6H852NLWFT1G
MOSFET N-CH 80V 7A/25A 8DFN DL

MOSFET N-CH 80V 7A/25A 8DFN DL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1324168-NVMFD6H852NLWFT1G NVMFD6H852NLWFT1GOSCT-ND 278-NVMFD6H852NLWFT1G NVMFD6H852NLWFT1G NVMFD6H852NLWFT1G 39AH9073 NVMFD6H852NLWFT1G
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FET, MOSFET Arrays N-Channel Dual 80 V 25 A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual N-Ch, 80V, 25A, Dfn Rohs Compliant Onsemi Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
PD 3200 to 38000 milliwatts 3200 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; 8-PowerTDFN 8-PowerTDFN 8-PowerTDFN TO-3 8-PowerTDFN
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data