onsemi N-Channel Dual 80 V 25 A MOSFET Transistor NVMFD6H852NLT1G

Description
Dual N-Channel Power MOSFET 80 V, 25 A, 25.5 mΩ, 1500-REEL Product overview: NVMFD6H852NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 80 V, 25 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 80 V, 25 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFD6H852NLT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual N-Channel Power MOSFET 80 V, 25 A, 25.5 mΩ, 1500-REEL Product overview: NVMFD6H852NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 80 V, 25 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 80 V, 25 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFD6H852NLT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Dual 80 V 25 A MOSFET Transistor
278-NVMFD6H852NLT1G
N-Channel Dual 80 V 25 A MOSFET Transistor 278-NVMFD6H852NLT1G
Dual N-Channel Power MOSFET 80 V, 25 A, 25.5 mΩ, 1500-REEL Product overview: NVMFD6H852NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 80 V, 25 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 80 V, 25 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFD6H852NLT1G can be used for catalog matching and distributor lookup.

Dual N-Channel Power MOSFET 80 V, 25 A, 25.5 mΩ, 1500-REEL Product overview: NVMFD6H852NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 80 V, 25 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 80 V, 25 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFD6H852NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1112008-NVMFD6H852NLT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1112008-NVMFD6H852NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1112008-NVMFD6H852NLT1G
Win Source Part Number: 1112008-NVMFD6H852NL T1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 7A (Ta), 25A (Tc) Rds On (Max) @ Id, Vgs: 25.5mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2V @ 26µA Power Dissipation (Max): 3.2W (Ta), 38W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Gate Charge (Qg) (Max) @ Vgs: 10 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 521 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVMFD6H852NLT1GOS,NV MFD6H852NLT1GOS-ND,N VMFD6H852NLT1GOSCT,N VMFD6H852NLT1GOSTR,N VMFD6H852NLT1GOSDKR Base Product Number: NVMFD6 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1112008-NVMFD6H852NLT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 7A (Ta), 25A (Tc)
Rds On (Max) @ Id, Vgs: 25.5mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2V @ 26µA
Power Dissipation (Max): 3.2W (Ta), 38W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Gate Charge (Qg) (Max) @ Vgs: 10 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 521 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NVMFD6H852NLT1GOS,NVMFD6H852NLT1GOS-ND,NVMFD6H852NLT1GOSCT,NVMFD6H852NLT1GOSTR,NVMFD6H852NLT1GOSDKR
Base Product Number: NVMFD6
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD6H852NLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD6H852NLT1GOSDKR-ND
FET, MOSFET Arrays NVMFD6H852NLT1GOSDKR-ND
N-Channel 80V 7A (Ta), 25A (Tc) 3.2W (Ta), 38W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

N-Channel 80V 7A (Ta), 25A (Tc) 3.2W (Ta), 38W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD6H852NLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD6H852NLT1GOSCT-ND
FET, MOSFET Arrays NVMFD6H852NLT1GOSCT-ND
N-Channel 80V 7A (Ta), 25A (Tc) 3.2W (Ta), 38W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

N-Channel 80V 7A (Ta), 25A (Tc) 3.2W (Ta), 38W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD6H852NLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD6H852NLT1GOSTR-ND
FET, MOSFET Arrays NVMFD6H852NLT1GOSTR-ND
N-Channel 80V 7A (Ta), 25A (Tc) 3.2W (Ta), 38W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

N-Channel 80V 7A (Ta), 25A (Tc) 3.2W (Ta), 38W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFD6H852NLT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFD6H852NLT1G
Single FETs, MOSFETs NVMFD6H852NLT1G
MOSFET N-CH 80V 7A/25A 8DFN DL

MOSFET N-CH 80V 7A/25A 8DFN DL

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 80V, 25A, Dfn Rohs Compliant Onsemi - 39AH9072 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 80V, 25A, Dfn Rohs Compliant Onsemi
39AH9072
Mosfet, Dual N-Ch, 80V, 25A, Dfn Rohs Compliant Onsemi 39AH9072
MOSFET, DUAL N-CH, 80V, 25A, DFN ROHS COMPLIANT: YES

MOSFET, DUAL N-CH, 80V, 25A, DFN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFD6H852NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFD6H852NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFD6H852NLT1G
MOSFET N-CH 80V 7A/25A 8DFN DL

MOSFET N-CH 80V 7A/25A 8DFN DL

Supplier's Site
Sheung Wan, Hong Kong
MOSFET T8 80V LL SO8FL DS

MOSFET T8 80V LL SO8FL DS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVMFD6H852NLT1G 1112008-NVMFD6H852NLT1G NVMFD6H852NLT1GOSDKR-ND NVMFD6H852NLT1G 39AH9072 NVMFD6H852NLT1G NVMFD6H852NLT1G
Product Name N-Channel Dual 80 V 25 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FET, MOSFET Arrays Single FETs, MOSFETs Mosfet, Dual N-Ch, 80V, 25A, Dfn Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel; N-Channel
PD 3200 to 38000 milliwatts 3200 milliwatts
Package Type SOT3 8-PowerTDFN 8-PowerTDFN TO-3 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF3315STRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers