Win Source Part Number: 1008793-NVMFD6H840NL
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 80V
Current - Continuous Drain (Id) @ 25°C: 14A (Ta), 74A (Tc)
Rds On (Max) @ Id, Vgs: 6.9mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2V @ 96µA
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Gate Charge (Qg) (Max) @ Vgs: 32nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 2002pF @ 40V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 488-NVMFD6H840NLT1GD
Base Product Number: NVMFD6
Mosfet Array 2 N-Channel (Dual) 80V 14A (Ta), 74A (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Mosfet Array 2 N-Channel (Dual) 80V 14A (Ta), 74A (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Mosfet Array 2 N-Channel (Dual) 80V 14A (Ta), 74A (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Dual N-Channel Power MOSFET 80 V, 74 A, 6.9 mΩ, 1500-REEL Product overview: NVMFD6H840NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 80 V, 74 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 80 V, 74 A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD6H840NLT1G can be used for catalog matching and distributor lookup.
MOSFET, DUAL N-CH, 74A, 80V, DFN ROHS COMPLIANT: YES
MOSFET 2N-CH 80V 14A/74A 8DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1008793-NVMFD6H840NLT1G | 488-NVMFD6H840NLT1GCT-ND | 289-NVMFD6H840NLT1G | 41AH2119 | NVMFD6H840NLT1G | NVMFD6H840NLT1G |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | FET, MOSFET Arrays | N-Channel Dual 80 V 74 A MOSFET Transistor | Mosfet, Dual N-Ch, 74A, 80V, Dfn Rohs Compliant Onsemi | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | SOT3 | 8-PowerTDFN | TO-3 | 8-PowerTDFN | Automotive | |
| Transistor Grade / Operating Range | Automotive |