onsemi Dual 60V 26A MOSFET Transistor NVMFD5C680NLT1G

Description
Dual N−Channel Power MOSFET 60V, 26A, 28mΩ, 1500-REEL Product overview: NVMFD5C680NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 26A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C680NLT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual N−Channel Power MOSFET 60V, 26A, 28mΩ, 1500-REEL Product overview: NVMFD5C680NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 26A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C680NLT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 60V 26A MOSFET Transistor
289-NVMFD5C680NLT1G
Dual 60V 26A MOSFET Transistor 289-NVMFD5C680NLT1G
Dual N−Channel Power MOSFET 60V, 26A, 28mΩ, 1500-REEL Product overview: NVMFD5C680NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 26A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C680NLT1G can be used for catalog matching and distributor lookup.

Dual N−Channel Power MOSFET 60V, 26A, 28mΩ, 1500-REEL Product overview: NVMFD5C680NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 26A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C680NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFD5C680NLT1G - 887881-NVMFD5C680NLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFD5C680NLT1G
887881-NVMFD5C680NLT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFD5C680NLT1G 887881-NVMFD5C680NLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 887881-NVMFD5C680NLT 1G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 60V 7.5A (Ta), 26A (Tc) 3W (Ta), 19W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual) Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: NVMFD5 Categories: Discrete Semiconductor Products Case / Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVMFD5C680NLT1GOSTR, NVMFD5C680NLT1GOSCT, NVMFD5C680NLT1G-ND, NVMFD5C680NLT1GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 887881-NVMFD5C680NLT1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 60V 7.5A (Ta), 26A (Tc) 3W (Ta), 19W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NVMFD5
Categories: Discrete Semiconductor Products
Case / Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NVMFD5C680NLT1GOSTR, NVMFD5C680NLT1GOSCT, NVMFD5C680NLT1G-ND, NVMFD5C680NLT1GOSDKR

Buy Now Datasheet
MOSFETs - 1723375 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1723375
MOSFETs 1723375
MOSFET 60V SO-8FL

MOSFET 60V SO-8FL

Supplier's Site
MOSFETs - 1723320 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1723320
MOSFETs 1723320
MOSFET 60V SO-8FL

MOSFET 60V SO-8FL

Supplier's Site
MOSFETs - 1723375P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1723375P
MOSFETs 1723375P
MOSFET 60V SO-8FL

MOSFET 60V SO-8FL

Supplier's Site
FET, MOSFET Arrays - NVMFD5C680NLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C680NLT1GOSTR-ND
FET, MOSFET Arrays NVMFD5C680NLT1GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 60V 7.5A (Ta), 26A (Tc) 3W (Ta), 19W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 60V 7.5A (Ta), 26A (Tc) 3W (Ta), 19W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C680NLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C680NLT1GOSDKR-ND
FET, MOSFET Arrays NVMFD5C680NLT1GOSDKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 7.5A (Ta), 26A (Tc) 3W (Ta), 19W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 60V 7.5A (Ta), 26A (Tc) 3W (Ta), 19W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C680NLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C680NLT1GOSCT-ND
FET, MOSFET Arrays NVMFD5C680NLT1GOSCT-ND
Mosfet Array 2 N-Channel (Dual) 60V 7.5A (Ta), 26A (Tc) 3W (Ta), 19W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 60V 7.5A (Ta), 26A (Tc) 3W (Ta), 19W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET T6 60V LL S08FL DS

MOSFET T6 60V LL S08FL DS

Buy Now Datasheet
Mosfet, Aec-Q101, Dual N-Ch, 60V, Dfn-8; Transistor Polarity Onsemi - 48AC1754 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Dual N-Ch, 60V, Dfn-8; Transistor Polarity Onsemi
48AC1754
Mosfet, Aec-Q101, Dual N-Ch, 60V, Dfn-8; Transistor Polarity Onsemi 48AC1754
MOSFET, AEC-Q101, DUAL N-CH, 60V, DFN-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:26A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.023ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; RoHS Compliant: Yes

MOSFET, AEC-Q101, DUAL N-CH, 60V, DFN-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:26A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.023ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFD5C680NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFD5C680NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFD5C680NLT1G
MOSFET 2N-CH 60V 7.5A/26A 8DFN

MOSFET 2N-CH 60V 7.5A/26A 8DFN

Supplier's Site
FET, MOSFET Arrays - NVMFD5C680NLT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NVMFD5C680NLT1G
FET, MOSFET Arrays NVMFD5C680NLT1G
MOSFET 2N-CH 60V 26A S08FL

MOSFET 2N-CH 60V 26A S08FL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-NVMFD5C680NLT1G 887881-NVMFD5C680NLT1G 1723375 1723375P NVMFD5C680NLT1GOSTR-ND NVMFD5C680NLT1G 48AC1754 NVMFD5C680NLT1G NVMFD5C680NLT1G
Product Name Dual 60V 26A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFD5C680NLT1G MOSFETs MOSFETs FET, MOSFET Arrays MOSFET Mosfet, Aec-Q101, Dual N-Ch, 60V, Dfn-8; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
Package Type SOT3; 8-DFN (5x6) Dual Flag (SO8FL-Dual) Dfn DFN 8-PowerTDFN TO-3 Automotive 8-PowerTDFN
MOSFET Operating Mode Enhancement
Number of units in IC 2
Unlock Full Specs
to access all available technical data