onsemi FET, MOSFET Arrays NVMFD5C674NLT1G

Description
Mosfet Array 2 N-Channel (Dual) 60V 11A (Ta), 42A (Tc) 3W (Ta), 37W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 60V 11A (Ta), 42A (Tc) 3W (Ta), 37W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - NVMFD5C674NLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C674NLT1GOSTR-ND
FET, MOSFET Arrays NVMFD5C674NLT1GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 60V 11A (Ta), 42A (Tc) 3W (Ta), 37W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 60V 11A (Ta), 42A (Tc) 3W (Ta), 37W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C674NLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C674NLT1GOSCT-ND
FET, MOSFET Arrays NVMFD5C674NLT1GOSCT-ND
Mosfet Array 2 N-Channel (Dual) 60V 11A (Ta), 42A (Tc) 3W (Ta), 37W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 60V 11A (Ta), 42A (Tc) 3W (Ta), 37W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C674NLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C674NLT1GOSDKR-ND
FET, MOSFET Arrays NVMFD5C674NLT1GOSDKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 11A (Ta), 42A (Tc) 3W (Ta), 37W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 60V 11A (Ta), 42A (Tc) 3W (Ta), 37W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFD5C674NLT1G - 970116-NVMFD5C674NLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFD5C674NLT1G
970116-NVMFD5C674NLT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFD5C674NLT1G 970116-NVMFD5C674NLT1G
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970116-NVMFD5C674NLT 1G Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8541290080 Drain to Source Resistance: 11.7 mΩ

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970116-NVMFD5C674NLT1G
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Schedule B: 8541290080
Drain to Source Resistance: 11.7 mΩ

Buy Now
Singapore, Singapore
Dual 60V 42A MOSFET Transistor
289-NVMFD5C674NLT1G
Dual 60V 42A MOSFET Transistor 289-NVMFD5C674NLT1G
Dual N−Channel Power MOSFET 60V, 42A, 14.4mΩ, 1500-REEL Product overview: NVMFD5C674NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 42A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C674NLT1G can be used for catalog matching and distributor lookup.

Dual N−Channel Power MOSFET 60V, 42A, 14.4mΩ, 1500-REEL Product overview: NVMFD5C674NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 42A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C674NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - NVMFD5C674NLT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NVMFD5C674NLT1G
FET, MOSFET Arrays NVMFD5C674NLT1G
MOSFET 2N-CH 60V 42A S08FL

MOSFET 2N-CH 60V 42A S08FL

Supplier's Site Datasheet
Mosfet, Aec-Q101, Dual N-Ch, 60V, Dfn-8; Transistor Polarity Onsemi - 48AC1752 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Dual N-Ch, 60V, Dfn-8; Transistor Polarity Onsemi
48AC1752
Mosfet, Aec-Q101, Dual N-Ch, 60V, Dfn-8; Transistor Polarity Onsemi 48AC1752
MOSFET, AEC-Q101, DUAL N-CH, 60V, DFN-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:42A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0117ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; RoHS Compliant: Yes

MOSFET, AEC-Q101, DUAL N-CH, 60V, DFN-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:42A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0117ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFD5C674NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFD5C674NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFD5C674NLT1G
MOSFET 2N-CH 60V 11A/42A 8DFN

MOSFET 2N-CH 60V 11A/42A 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NVMFD5C674NLT1GOSTR-ND 970116-NVMFD5C674NLT1G 289-NVMFD5C674NLT1G NVMFD5C674NLT1G 48AC1752 NVMFD5C674NLT1G
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFD5C674NLT1G Dual 60V 42A MOSFET Transistor FET, MOSFET Arrays Mosfet, Aec-Q101, Dual N-Ch, 60V, Dfn-8; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerTDFN SOT3 8-PowerTDFN TO-3 8-PowerTDFN
Transistor Grade / Operating Range Automotive
rDS(on) 0.0117 ohms 0.0117 ohms
Polarity N-Channel; 2 N-Channel (Dual)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data