onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays NVMFD5C672NLT1G

Description
Win Source Part Number: 975823-NVMFD5C672NLT 1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 12A (Ta), 49A (Tc) Rds On (Max) @ Id, Vgs: 11.9mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.2V @ 30µA Power - Max: 3.1W (Ta), 45W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Gate Charge (Qg) (Max) @ Vgs: 5.7nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 793pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVMFD5C672NLT1GOSCT, NVMFD5C672NLT1GOSDKR ,NVMFD5C672NLT1G-ND, NVMFD5C672NLT1GOSTR Base Product Number: NVMFD5
Request a Quote Datasheet
Description
Win Source Part Number: 975823-NVMFD5C672NLT 1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 12A (Ta), 49A (Tc) Rds On (Max) @ Id, Vgs: 11.9mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.2V @ 30µA Power - Max: 3.1W (Ta), 45W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Gate Charge (Qg) (Max) @ Vgs: 5.7nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 793pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVMFD5C672NLT1GOSCT, NVMFD5C672NLT1GOSDKR ,NVMFD5C672NLT1G-ND, NVMFD5C672NLT1GOSTR Base Product Number: NVMFD5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 975823-NVMFD5C672NLT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
975823-NVMFD5C672NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 975823-NVMFD5C672NLT1G
Win Source Part Number: 975823-NVMFD5C672NLT 1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 12A (Ta), 49A (Tc) Rds On (Max) @ Id, Vgs: 11.9mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.2V @ 30µA Power - Max: 3.1W (Ta), 45W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Gate Charge (Qg) (Max) @ Vgs: 5.7nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 793pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVMFD5C672NLT1GOSCT, NVMFD5C672NLT1GOSDKR ,NVMFD5C672NLT1G-ND, NVMFD5C672NLT1GOSTR Base Product Number: NVMFD5

Win Source Part Number: 975823-NVMFD5C672NLT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 12A (Ta), 49A (Tc)
Rds On (Max) @ Id, Vgs: 11.9mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 30µA
Power - Max: 3.1W (Ta), 45W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Gate Charge (Qg) (Max) @ Vgs: 5.7nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 793pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NVMFD5C672NLT1GOSCT,NVMFD5C672NLT1GOSDKR,NVMFD5C672NLT1G-ND,NVMFD5C672NLT1GOSTR
Base Product Number: NVMFD5

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C672NLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C672NLT1GOSTR-ND
FET, MOSFET Arrays NVMFD5C672NLT1GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 60V 12A (Ta), 49A (Tc) 3.1W (Ta), 45W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 60V 12A (Ta), 49A (Tc) 3.1W (Ta), 45W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C672NLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C672NLT1GOSCT-ND
FET, MOSFET Arrays NVMFD5C672NLT1GOSCT-ND
Mosfet Array 2 N-Channel (Dual) 60V 12A (Ta), 49A (Tc) 3.1W (Ta), 45W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 60V 12A (Ta), 49A (Tc) 3.1W (Ta), 45W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C672NLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C672NLT1GOSDKR-ND
FET, MOSFET Arrays NVMFD5C672NLT1GOSDKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 12A (Ta), 49A (Tc) 3.1W (Ta), 45W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 60V 12A (Ta), 49A (Tc) 3.1W (Ta), 45W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
Singapore, Singapore
Dual 60V 49A MOSFET Transistor
289-NVMFD5C672NLT1G
Dual 60V 49A MOSFET Transistor 289-NVMFD5C672NLT1G
Dual N−Channel Power MOSFET 60V, 49A, 11.9mΩ, 1500-REEL Product overview: NVMFD5C672NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60V, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 49A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C672NLT1G can be used for catalog matching and distributor lookup.

Dual N−Channel Power MOSFET 60V, 49A, 11.9mΩ, 1500-REEL Product overview: NVMFD5C672NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60V, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 49A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C672NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, Aec-Q101, Dual N-Ch, 60V, Dfn-8; Transistor Polarity Onsemi - 48AC1750 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Dual N-Ch, 60V, Dfn-8; Transistor Polarity Onsemi
48AC1750
Mosfet, Aec-Q101, Dual N-Ch, 60V, Dfn-8; Transistor Polarity Onsemi 48AC1750
MOSFET, AEC-Q101, DUAL N-CH, 60V, DFN-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:49A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0098ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; RoHS Compliant: Yes

MOSFET, AEC-Q101, DUAL N-CH, 60V, DFN-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:49A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0098ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; RoHS Compliant: Yes

Supplier's Site Datasheet
FET, MOSFET Arrays - NVMFD5C672NLT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NVMFD5C672NLT1G
FET, MOSFET Arrays NVMFD5C672NLT1G
MOSFET 2N-CH 60V 49A S08FL

MOSFET 2N-CH 60V 49A S08FL

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFD5C672NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFD5C672NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFD5C672NLT1G
MOSFET 2N-CH 60V 12A/49A 8DFN

MOSFET 2N-CH 60V 12A/49A 8DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET T6 60V LL S08FL DS

MOSFET T6 60V LL S08FL DS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 975823-NVMFD5C672NLT1G NVMFD5C672NLT1GOSTR-ND 289-NVMFD5C672NLT1G 48AC1750 NVMFD5C672NLT1G NVMFD5C672NLT1G NVMFD5C672NLT1G
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays Dual 60V 49A MOSFET Transistor Mosfet, Aec-Q101, Dual N-Ch, 60V, Dfn-8; Transistor Polarity Onsemi FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 8-PowerTDFN TO-3 8-PowerTDFN Automotive
Transistor Grade / Operating Range Automotive
IDSS 49000 milliamps 12000 milliamps
Unlock Full Specs
to access all available technical data