onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays NVMFD5C470NT1G

Description
Win Source Part Number: 997493-NVMFD5C470NT1 G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 11.7A (Ta), 36A (Tc) Rds On (Max) @ Id, Vgs: 11.7mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power - Max: 3.1W (Ta), 28W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Gate Charge (Qg) (Max) @ Vgs: 8nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 420pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: ,488-NVMFD5C470NT1GC T,NVMFD5C470NT1G-ND, 488-NVMFD5C470NT1GDK R,488-NVMFD5C470NT1G TR Base Product Number: NVMFD5
Request a Quote Datasheet
Description
Win Source Part Number: 997493-NVMFD5C470NT1 G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 11.7A (Ta), 36A (Tc) Rds On (Max) @ Id, Vgs: 11.7mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power - Max: 3.1W (Ta), 28W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Gate Charge (Qg) (Max) @ Vgs: 8nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 420pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: ,488-NVMFD5C470NT1GC T,NVMFD5C470NT1G-ND, 488-NVMFD5C470NT1GDK R,488-NVMFD5C470NT1G TR Base Product Number: NVMFD5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 997493-NVMFD5C470NT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
997493-NVMFD5C470NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 997493-NVMFD5C470NT1G
Win Source Part Number: 997493-NVMFD5C470NT1 G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 11.7A (Ta), 36A (Tc) Rds On (Max) @ Id, Vgs: 11.7mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power - Max: 3.1W (Ta), 28W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Gate Charge (Qg) (Max) @ Vgs: 8nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 420pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: ,488-NVMFD5C470NT1GC T,NVMFD5C470NT1G-ND, 488-NVMFD5C470NT1GDK R,488-NVMFD5C470NT1G TR Base Product Number: NVMFD5

Win Source Part Number: 997493-NVMFD5C470NT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 11.7A (Ta), 36A (Tc)
Rds On (Max) @ Id, Vgs: 11.7mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power - Max: 3.1W (Ta), 28W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Gate Charge (Qg) (Max) @ Vgs: 8nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 420pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: ,488-NVMFD5C470NT1GCT,NVMFD5C470NT1G-ND,488-NVMFD5C470NT1GDKR,488-NVMFD5C470NT1GTR
Base Product Number: NVMFD5

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 40 V 36 A MOSFET Transistor
289-NVMFD5C470NT1G
N-Channel Dual 40 V 36 A MOSFET Transistor 289-NVMFD5C470NT1G
Power MOSFET 40 V, 36 A, 11.4 mΩ, Dual N-Channel, Logic Level, 1500-REEL Product overview: NVMFD5C470NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40 V, 36 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40 V, 36 A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C470NT1G can be used for catalog matching and distributor lookup.

Power MOSFET 40 V, 36 A, 11.4 mΩ, Dual N-Channel, Logic Level, 1500-REEL Product overview: NVMFD5C470NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40 V, 36 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40 V, 36 A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C470NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 488-NVMFD5C470NT1GTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NVMFD5C470NT1GTR-ND
FET, MOSFET Arrays 488-NVMFD5C470NT1GTR-ND
Mosfet Array 2 N-Channel (Dual) 40V 11.7A (Ta), 36A (Tc) 3.1W (Ta), 28W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 40V 11.7A (Ta), 36A (Tc) 3.1W (Ta), 28W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - 488-NVMFD5C470NT1GCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NVMFD5C470NT1GCT-ND
FET, MOSFET Arrays 488-NVMFD5C470NT1GCT-ND
Mosfet Array 2 N-Channel (Dual) 40V 11.7A (Ta), 36A (Tc) 3.1W (Ta), 28W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 40V 11.7A (Ta), 36A (Tc) 3.1W (Ta), 28W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - 488-NVMFD5C470NT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NVMFD5C470NT1GDKR-ND
FET, MOSFET Arrays 488-NVMFD5C470NT1GDKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 11.7A (Ta), 36A (Tc) 3.1W (Ta), 28W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 40V 11.7A (Ta), 36A (Tc) 3.1W (Ta), 28W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C470NT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NVMFD5C470NT1G
FET, MOSFET Arrays NVMFD5C470NT1G
40V 11.7 MOHM T8 S08FL DU

40V 11.7 MOHM T8 S08FL DU

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V 11.7 MOHM T8 SO-8FL DUAL DFN-8

MOSFET 40V 11.7 MOHM T8 SO-8FL DUAL DFN-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFD5C470NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFD5C470NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFD5C470NT1G
MOSFET 2N-CH 40V 11.7A/36A 8DFN

MOSFET 2N-CH 40V 11.7A/36A 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 997493-NVMFD5C470NT1G 289-NVMFD5C470NT1G 488-NVMFD5C470NT1GTR-ND NVMFD5C470NT1G NVMFD5C470NT1G NVMFD5C470NT1G
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays N-Channel Dual 40 V 36 A MOSFET Transistor FET, MOSFET Arrays FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 8-PowerTDFN 8-PowerTDFN Automotive
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065040K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details
3 suppliers