onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays NVMFD5C446NLWFT1G

Description
Win Source Part Number: 1350136-NVMFD5C446NL WFT1G Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 40V Power - Max: 3.5W (Ta) Configuration: 2 N-Channel (Dual) Mounting Type: Surface Mount Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NVMFD5 Current - Continuous Drain (Id) @ 25°C: 25A (Ta) , 145A (Tc) Rds On (Max) @ Id, Vgs: 2.65mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.2V @ 90µA Gate Charge (Qg) (Max) @ Vgs: 25nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 3170pF @ 25V
Request a Quote Datasheet
Description
Win Source Part Number: 1350136-NVMFD5C446NL WFT1G Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 40V Power - Max: 3.5W (Ta) Configuration: 2 N-Channel (Dual) Mounting Type: Surface Mount Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NVMFD5 Current - Continuous Drain (Id) @ 25°C: 25A (Ta) , 145A (Tc) Rds On (Max) @ Id, Vgs: 2.65mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.2V @ 90µA Gate Charge (Qg) (Max) @ Vgs: 25nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 3170pF @ 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays - 1350136-NVMFD5C446NLWFT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
1350136-NVMFD5C446NLWFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 1350136-NVMFD5C446NLWFT1G
Win Source Part Number: 1350136-NVMFD5C446NL WFT1G Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 40V Power - Max: 3.5W (Ta) Configuration: 2 N-Channel (Dual) Mounting Type: Surface Mount Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NVMFD5 Current - Continuous Drain (Id) @ 25°C: 25A (Ta) , 145A (Tc) Rds On (Max) @ Id, Vgs: 2.65mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.2V @ 90µA Gate Charge (Qg) (Max) @ Vgs: 25nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 3170pF @ 25V

Win Source Part Number: 1350136-NVMFD5C446NLWFT1G
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 40V
Power - Max: 3.5W (Ta)
Configuration: 2 N-Channel (Dual)
Mounting Type: Surface Mount
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NVMFD5
Current - Continuous Drain (Id) @ 25°C: 25A (Ta) , 145A (Tc)
Rds On (Max) @ Id, Vgs: 2.65mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 90µA
Gate Charge (Qg) (Max) @ Vgs: 25nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 3170pF @ 25V

Buy Now Datasheet
Singapore, Singapore
Dual 40V 145A MOSFET Transistor
289-NVMFD5C446NLWFT1G
Dual 40V 145A MOSFET Transistor 289-NVMFD5C446NLWFT1G
Dual N−Channel Power MOSFET 40V, 145A, 2.65mΩ, 1500-REEL Product overview: NVMFD5C446NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40V, 145A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, 145A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C446NLWFT1 G can be used for catalog matching and distributor lookup.

Dual N−Channel Power MOSFET 40V, 145A, 2.65mΩ, 1500-REEL Product overview: NVMFD5C446NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40V, 145A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, 145A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C446NLWFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - NVMFD5C446NLWFT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C446NLWFT1GOSDKR-ND
FET, MOSFET Arrays NVMFD5C446NLWFT1GOSDKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 25A (Ta), 145A (Tc) 3.5W (Ta) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 40V 25A (Ta), 145A (Tc) 3.5W (Ta) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C446NLWFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C446NLWFT1GOSTR-ND
FET, MOSFET Arrays NVMFD5C446NLWFT1GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 40V 25A (Ta), 145A (Tc) 3.5W (Ta) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 40V 25A (Ta), 145A (Tc) 3.5W (Ta) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C446NLWFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C446NLWFT1GOSCT-ND
FET, MOSFET Arrays NVMFD5C446NLWFT1GOSCT-ND
Mosfet Array 2 N-Channel (Dual) 40V 25A (Ta), 145A (Tc) 3.5W (Ta) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 40V 25A (Ta), 145A (Tc) 3.5W (Ta) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
Mosfet, Aec-Q101, Dual N-Ch, 40V, Dfn-8; Transistor Polarity Onsemi - 48AC1741 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Dual N-Ch, 40V, Dfn-8; Transistor Polarity Onsemi
48AC1741
Mosfet, Aec-Q101, Dual N-Ch, 40V, Dfn-8; Transistor Polarity Onsemi 48AC1741
MOSFET, AEC-Q101, DUAL N-CH, 40V, DFN-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:145A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0022ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; RoHS Compliant: Yes

MOSFET, AEC-Q101, DUAL N-CH, 40V, DFN-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:145A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0022ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; RoHS Compliant: Yes

Supplier's Site Datasheet
FET, MOSFET Arrays - NVMFD5C446NLWFT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NVMFD5C446NLWFT1G
FET, MOSFET Arrays NVMFD5C446NLWFT1G
MOSFET 2N-CH 40V 145A S08FL

MOSFET 2N-CH 40V 145A S08FL

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFD5C446NLWFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFD5C446NLWFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFD5C446NLWFT1G
MOSFET 2N-CH 40V 25A/145A 8DFN

MOSFET 2N-CH 40V 25A/145A 8DFN

Supplier's Site
MOSFET T6 40V LL S08FL DS

MOSFET T6 40V LL S08FL DS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1350136-NVMFD5C446NLWFT1G 289-NVMFD5C446NLWFT1G NVMFD5C446NLWFT1GOSDKR-ND 48AC1741 NVMFD5C446NLWFT1G NVMFD5C446NLWFT1G NVMFD5C446NLWFT1G
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Dual 40V 145A MOSFET Transistor FET, MOSFET Arrays Mosfet, Aec-Q101, Dual N-Ch, 40V, Dfn-8; Transistor Polarity Onsemi FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 8-PowerTDFN TO-3 8-PowerTDFN Automotive
Transistor Grade / Operating Range Automotive
IDSS 145000 milliamps 25000 milliamps
Unlock Full Specs
to access all available technical data