onsemi FET, MOSFET Arrays NVMFD5877NLT3G

Description
Mosfet Array 2 N-Channel (Dual) 60V 6A 3.2W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 60V 6A 3.2W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - NVMFD5877NLT3G-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5877NLT3G-ND
FET, MOSFET Arrays NVMFD5877NLT3G-ND
Mosfet Array 2 N-Channel (Dual) 60V 6A 3.2W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 60V 6A 3.2W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFD5877NLT3G - 1084139-NVMFD5877NLT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFD5877NLT3G
1084139-NVMFD5877NLT3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFD5877NLT3G 1084139-NVMFD5877NLT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1084139-NVMFD5877NLT 3G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 8-DFN (5x6) Maximum Power Dissipation: 3.2W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 6A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 540pF @ 25V Maximum Rds On at Id,Vgs: 39 mOhm @ 7.5A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1084139-NVMFD5877NLT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-DFN (5x6)
Maximum Power Dissipation: 3.2W
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 6A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 540pF @ 25V
Maximum Rds On at Id,Vgs: 39 mOhm @ 7.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 60V 17A MOSFET Transistor
289-NVMFD5877NLT3G
N-Channel Dual 60V 17A MOSFET Transistor 289-NVMFD5877NLT3G
Dual N-Channel Logic Level Power MOSFET 60V, 17A, 39mΩ, DFN8 5x6, 1.27P Dual Flag (SO8FL-Dual), 5000-REEL Product overview: NVMFD5877NLT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 17A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5877NLT3G can be used for catalog matching and distributor lookup.

Dual N-Channel Logic Level Power MOSFET 60V, 17A, 39mΩ, DFN8 5x6, 1.27P Dual Flag (SO8FL-Dual), 5000-REEL Product overview: NVMFD5877NLT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 17A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5877NLT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFD5877NLT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFD5877NLT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFD5877NLT3G
MOSFET 2N-CH 60V 6A 8DFN

MOSFET 2N-CH 60V 6A 8DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 60V 17A 39MOHM

MOSFET NFET SO8FL 60V 17A 39MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVMFD5877NLT3G-ND 1084139-NVMFD5877NLT3G 289-NVMFD5877NLT3G NVMFD5877NLT3G NVMFD5877NLT3G
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFD5877NLT3G N-Channel Dual 60V 17A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type 8-PowerTDFN SOT3; 8-DFN (5x6) Automotive
Transistor Grade / Operating Range Automotive
Polarity N-Channel
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers
FET, MOSFET Arrays - AUIRF7303QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers