Manufacturer: ON Semiconductor
Win Source Part Number: 813147-NVMFD5852NLT1
Packaging: Reel
Mounting Style: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 40V
Power - Max: 3.2W
Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: 8-PowerTDFN
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 6.9mOhm at 20A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 36nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1800pF at 25V
Current - Continuous Drain (Id) at 25°C: 15A
Vgs(th) (Maximum) at Id: 2.4V at 250μA
Power MOSFET 40V, 44A, 6.9 mOhm, Dual N-Channel, SO8-FL, Logic Level., DFN8 5x6, 1.27P Dual Flag (SO8FL-Dual), 1500-REEL Product overview: NVMFD5852NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40V, 44A, 6.9 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, 44A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5852NLT1G can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 40V 15A 3.2W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
MOSFET 2N-CH 40V 15A 8DFN
MOSFET NFET SO8FL 40V 40A 7.5MOH
MOSFET 2N-CH 40V 15A SO8FL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 813147-NVMFD5852NLT1G | 289-NVMFD5852NLT1G | NVMFD5852NLT1GOSTR-ND | NVMFD5852NLT1G | NVMFD5852NLT1G | NVMFD5852NLT1G |
| Product Name | FETs - Arrays - NVMFD5852NLT1G | N-Channel Dual 40V 44A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | FET, MOSFET Arrays |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| QG | 36 nC | |||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | SOT3 | 8-PowerTDFN | Automotive | 8-PowerTDFN | ||
| Packing Method | Tape Reel; Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |