onsemi N-Channel Dual 60V 20A MOSFET Transistor NVMFD5485NLT3G

Description
Dual N-Channel Power MOSFET 60V, 20A, 44mΩ, DFN8 5x6, 1.27P Dual Flag (SO8FL-Dual), 5000-REEL Product overview: NVMFD5485NLT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 20A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5485NLT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual N-Channel Power MOSFET 60V, 20A, 44mΩ, DFN8 5x6, 1.27P Dual Flag (SO8FL-Dual), 5000-REEL Product overview: NVMFD5485NLT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 20A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5485NLT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Dual 60V 20A MOSFET Transistor
289-NVMFD5485NLT3G
N-Channel Dual 60V 20A MOSFET Transistor 289-NVMFD5485NLT3G
Dual N-Channel Power MOSFET 60V, 20A, 44mΩ, DFN8 5x6, 1.27P Dual Flag (SO8FL-Dual), 5000-REEL Product overview: NVMFD5485NLT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 20A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5485NLT3G can be used for catalog matching and distributor lookup.

Dual N-Channel Power MOSFET 60V, 20A, 44mΩ, DFN8 5x6, 1.27P Dual Flag (SO8FL-Dual), 5000-REEL Product overview: NVMFD5485NLT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 20A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5485NLT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - NVMFD5485NLT3G-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5485NLT3G-ND
FET, MOSFET Arrays NVMFD5485NLT3G-ND
Mosfet Array 2 N-Channel (Dual) 60V 5.3A 2.9W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 60V 5.3A 2.9W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays - 1379385-NVMFD5485NLT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
1379385-NVMFD5485NLT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 1379385-NVMFD5485NLT3G
Win Source Part Number: 1379385-NVMFD5485NLT 3G Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Package: Tape & Reel Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q101 Product Status: Obsolete Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Base Product Number: NVMFD5483 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 5.3A Rds On (Max) @ Id, Vgs: 44mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 20nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 560pF @ 25V FET Feature: Logic Level Gate Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 2.9W Configuration: 2 N-Channel (Dual)

Win Source Part Number: 1379385-NVMFD5485NLT3G
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Product Status: Obsolete
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Base Product Number: NVMFD5483
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 5.3A
Rds On (Max) @ Id, Vgs: 44mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 20nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 560pF @ 25V
FET Feature: Logic Level Gate
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 2.9W
Configuration: 2 N-Channel (Dual)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFD5485NLT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFD5485NLT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFD5485NLT3G
MOSFET 2N-CH 60V 5.3A 8DFN

MOSFET 2N-CH 60V 5.3A 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-NVMFD5485NLT3G NVMFD5485NLT3G-ND 1379385-NVMFD5485NLT3G NVMFD5485NLT3G
Product Name N-Channel Dual 60V 20A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2900 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type 8-PowerTDFN SOT3 8-PowerTDFN
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
 - AUIRFS6535TRL - Rochester Electronics
Specs
Polarity N-Channel
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
6 suppliers