Dual N-Channel Power MOSFET 60V, 20A, 44mΩ, DFN8 5x6, 1.27P Dual Flag (SO8FL-Dual), 1500-REEL Product overview: NVMFD5485NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 20A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5485NLT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 887876-NVMFD5485NLT1
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 60V 5.3A 2.9W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Package: Reel - TR
Package: 8-PowerTDFN
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: NVMFD5485
Categories: Discrete Semiconductor Products
Case / Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mosfet Array 2 N-Channel (Dual) 60V 5.3A 2.9W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
MOSFET Pwr MOSFET 60V 20A 44mOhm Dual N-CH
MOSFET 2N-CH 60V 5.3A 8DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-NVMFD5485NLT1G | 887876-NVMFD5485NLT1G | 488-NVMFD5485NLT1GTR-ND | NVMFD5485NLT1G | NVMFD5485NLT1G |
| Product Name | N-Channel Dual 60V 20A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFD5485NLT1G | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | |||
| PD | 2900 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |