onsemi Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays NVMD6P02R2G

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Product Status: Obsolete Technology: MOSFET (Metal Oxide) Configuration: 2 P-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 4.8A
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Product Status: Obsolete Technology: MOSFET (Metal Oxide) Configuration: 2 P-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 4.8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays
Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Product Status: Obsolete Technology: MOSFET (Metal Oxide) Configuration: 2 P-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 4.8A

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Product Status: Obsolete
Technology: MOSFET (Metal Oxide)
Configuration: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 4.8A

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PFET SO8 20V 7.8A 33MOHM

MOSFET PFET SO8 20V 7.8A 33MOHM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMD6P02R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMD6P02R2G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMD6P02R2G
MOSFET 2P-CH 20V 4.8A 8SOIC

MOSFET 2P-CH 20V 4.8A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NVMD6P02R2G NVMD6P02R2G
Product Name Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
40V 42A DPAK MOSFET Transistor - 278-AUIRFR4104TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 140 milliwatts
View Details
6 suppliers