20V P-Ch Trench MOSFET, 3.2A, 67mR, SMT Product overview: NVJS4151PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVJS4151PT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 887873-NVJS4151PT1G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 3.2A (Ta) 1.2W (Ta) Surface Mount SC-88/SC70-6/SOT-363
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: NVJS4151
Categories: Discrete Semiconductor Products
Case / Package: SC-88/SC70-6/SOT-363
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NVJS4151PT1GOSCT, NVJS4151PT1G-ND, NVJS4151PT1GOSDKR, NVJS4151PT1GOSTR
P-Channel 20V 3.2A (Ta) 1.2W (Ta) Surface Mount SC-88/SC70-6/SOT-363
P-Channel 20V 3.2A (Ta) 1.2W (Ta) Surface Mount SC-88/SC70-6/SOT-363
P-Channel 20V 3.2A (Ta) 1.2W (Ta) Surface Mount SC-88/SC70-6/SOT-363
MOSFET P-CH 20V 3.2A SC88
MOSFET P-CH 20V 3.2A SC88
MOSFET, P-CH, 20V, 3.2A, 150DEG C, 1.2W ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-NVJS4151PT1G | 887873-NVJS4151PT1G | NVJS4151PT1GOSTR-ND | NVJS4151PT1G | NVJS4151PT1G | 54AH9522 |
| Product Name | 20V 3.2A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVJS4151PT1G | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, 20V, 3.2A, 150Deg C, 1.2W Rohs Compliant Onsemi |
| PD | 1200 milliwatts | 1200 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |||
| Package Type | SOT3; SC-88/SC70-6/SOT-363 | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | TO-3 | |
| Transistor Grade / Operating Range | Automotive |