onsemi FET, MOSFET Arrays NVJD4158CT1G

Description
MOSFET N/P-CH 30V 0.25A SC88
Request a Quote Datasheet
Description
MOSFET N/P-CH 30V 0.25A SC88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 488-NVJD4158CT1GTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NVJD4158CT1GTR-ND
FET, MOSFET Arrays 488-NVJD4158CT1GTR-ND
MOSFET N/P-CH 30V 0.25A SC88

MOSFET N/P-CH 30V 0.25A SC88

Buy Now Datasheet
FET, MOSFET Arrays - 488-NVJD4158CT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NVJD4158CT1GDKR-ND
FET, MOSFET Arrays 488-NVJD4158CT1GDKR-ND
MOSFET N/P-CH 30V 0.25A SC88

MOSFET N/P-CH 30V 0.25A SC88

Buy Now Datasheet
FET, MOSFET Arrays - 488-NVJD4158CT1GCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NVJD4158CT1GCT-ND
FET, MOSFET Arrays 488-NVJD4158CT1GCT-ND
MOSFET N/P-CH 30V 0.25A SC88

MOSFET N/P-CH 30V 0.25A SC88

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
289-NVJD4158CT1G
MOSFET Transistor 289-NVJD4158CT1G
Complementary Small Signal MOSFET, 3000-REEL Product overview: NVJD4158CT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVJD4158CT1G can be used for catalog matching and distributor lookup.

Complementary Small Signal MOSFET, 3000-REEL Product overview: NVJD4158CT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVJD4158CT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVJD4158CT1G - 1082943-NVJD4158CT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVJD4158CT1G
1082943-NVJD4158CT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVJD4158CT1G 1082943-NVJD4158CT1G
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082943-NVJD4158CT1G Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082943-NVJD4158CT1G
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant

Buy Now
FET, MOSFET Arrays - NVJD4158CT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NVJD4158CT1G
FET, MOSFET Arrays NVJD4158CT1G
PFET SC88 20V .88A 1OHM

PFET SC88 20V .88A 1OHM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NVJD4158CT1GTR-ND 289-NVJD4158CT1G 1082943-NVJD4158CT1G NVJD4158CT1G
Product Name FET, MOSFET Arrays MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVJD4158CT1G FET, MOSFET Arrays
Package Type 6-TSSOP, SC-88, SOT-363 SOT3 6-TSSOP, SC-88, SOT-363
Transistor Grade / Operating Range Automotive
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

60 V, N-channel Trench MOSFET - BUK6D125-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 7400 milliamps
View Details
8 suppliers
MOSFETs - 1689584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
100V 59A MOSFET Transistor - 278-AUIRF3710Z - ERSAELECTRONICS PTE. LTD.
Specs
PD 160000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
4 suppliers