N-Channel 900V 46A (Tc) 221W (Tc) Through Hole TO-247-3
SICFET N-CH 900V 46A TO247-3
SICFET N-CH 900V 46A TO247-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 5556-NVHL060N090SC1-ND | NVHL060N090SC1 | NVHL060N090SC1 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Transistor Technology / Material | Silicon Carbide | SiCFET (Silicon Carbide) | |
| Package Type | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247; TO-247-3 |
| Transistor Grade / Operating Range | Automotive | ||
| Packing Method | Tube; Tube |