onsemi Single FETs, MOSFETs NVHL045N065SC1

Description
SIC MOS TO247-3L 650V
Request a Quote
Description
SIC MOS TO247-3L 650V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NVHL045N065SC1 is a 650 V silicon carbide MOSFET in a TO-247-3L package, designed for automotive on-board chargers and DC-DC converters. It has a maximum drain-source on-resistance of 50 mΩ at 18 V gate voltage and 66 A continuous drain current at 25°C case temperature. The device features a gate charge of 105 nC, output capacitance of 162 pF, and is 100% avalanche tested. It operates with a junction temperature range of -55°C to +175°C and is AEC-Q101 qualified and RoHS compliant with exemption 7a. The maximum power dissipation is 291 W at 25°C case temperature with a junction-to-case thermal resistance of 0.52°C/W.

Datasheet Summary
Powered by GS/AI

The NVHL045N065SC1 is a 650 V silicon carbide MOSFET in a TO-247-3L package, designed for automotive on-board chargers and DC-DC converters. It has a maximum drain-source on-resistance of 50 mΩ at 18 V gate voltage and 66 A continuous drain current at 25°C case temperature. The device features a gate charge of 105 nC, output capacitance of 162 pF, and is 100% avalanche tested. It operates with a junction temperature range of -55°C to +175°C and is AEC-Q101 qualified and RoHS compliant with exemption 7a. The maximum power dissipation is 291 W at 25°C case temperature with a junction-to-case thermal resistance of 0.52°C/W.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 5556-NVHL045N065SC1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NVHL045N065SC1-ND
Single FETs, MOSFETs 5556-NVHL045N065SC1-ND
SIC MOS TO247-3L 650V

SIC MOS TO247-3L 650V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 5556-NVHL045N065SC1-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD13381F4 12V, N-Channel FemtoFET?MOSFET - CSD13381F4 - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type LGA 1.0 x 0.6mm
View Details
9 suppliers
Single FETs, MOSFETs - 448-AIMBG120R020M1XTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
Bipolar Transistors - 1219440 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details