onsemi IGBT Modules NVG500A75L4DSC2

Description
IGBT MOD 750V 500A AHPM15-CEA
Request a Quote
Description
IGBT MOD 750V 500A AHPM15-CEA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NVG500A75L4DSC2 is a dual-side cooling half-bridge power module designed for hybrid and electric vehicle traction inverters, consisting of two 750 V, 500 A Field Stop IGBTs in a compact AHPM15-CEA MODHS package measuring 55 mm × 55 mm. It features a 4.2 kV isolated DBC substrate, integrated temperature and current sensors, and supports continuous junction temperatures up to 175°C. The module meets AEC-Q200 qualification standards, is RoHS compliant, and has a stray inductance of 8 nH. It is rated for 410 A continuous collector current and 350 A continuous diode forward current under referenced thermal conditions.

Datasheet Summary
Powered by GS/AI

The NVG500A75L4DSC2 is a dual-side cooling half-bridge power module designed for hybrid and electric vehicle traction inverters, consisting of two 750 V, 500 A Field Stop IGBTs in a compact AHPM15-CEA MODHS package measuring 55 mm × 55 mm. It features a 4.2 kV isolated DBC substrate, integrated temperature and current sensors, and supports continuous junction temperatures up to 175°C. The module meets AEC-Q200 qualification standards, is RoHS compliant, and has a stray inductance of 8 nH. It is rated for 410 A continuous collector current and 350 A continuous diode forward current under referenced thermal conditions.

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - 488-NVG500A75L4DSC2-ND - DigiKey
Thief River Falls, MN, United States
IGBT MOD 750V 500A AHPM15-CEA

IGBT MOD 750V 500A AHPM15-CEA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 488-NVG500A75L4DSC2-ND
Product Name IGBT Modules
Package Type "15-PowerDIP Module (2.441"", 62.00mm)"
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - 94-3449-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
FET, MOSFET Arrays - ALD1115MAL-ND - DigiKey
Advanced Linear Devices, Inc.
Specs
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
2 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-16-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
2 suppliers