Manufacturer: ON Semiconductor
Win Source Part Number: 801116-NVF5P03T3G
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: SOT-223
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-261-4, TO-261AA
Power Dissipation (Maximum): 1.56W
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 100mOhm at 5.2A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 38nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 950pF at 25V
Current - Continuous Drain (Id) at 25°C: 3.7A
Vgs(th) (Maximum) at Id: 3V at 250μA
Maximum Vgs: ±20V
P-Channel 30V 3.7A (Ta) 1.56W (Ta) Surface Mount SOT-223 (TO-261)
P-Channel 30V 3.7A (Ta) 1.56W (Ta) Surface Mount SOT-223 (TO-261)
P-Channel 30V 3.7A (Ta) 1.56W (Ta) Surface Mount SOT-223 (TO-261)
P−Channel Power MOSFET -30V, -5.2A, 100mΩ Automotive Version of the NTF5P03., SOT-223 (TO-261) 4 LEAD, 4000-REEL Product overview: NVF5P03T3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, -30V, -5.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, -30V, -5.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVF5P03T3G can be used for catalog matching and distributor lookup.
MOSFET P-CH 30V 3.7A SOT-223
MOSFET P-CH 30V 3.7A SOT-223
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 801116-NVF5P03T3G | NVF5P03T3GOSDKR-ND | 278-NVF5P03T3G | NVF5P03T3G | NVF5P03T3G | NVF5P03T3G |
| Product Name | FETs - Single - NVF5P03T3G | Single FETs, MOSFETs | Automotive -30V -5.2A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |||
| QG | 38 nC | |||||
| PD | 1560 milliwatts | 1560 milliwatts | 1560 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3 | TO-261-4, TO-261AA | TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA |