PTNG 150V 15MOHM DPAK AUTOMOTIVE
PTNG 150V 15MOHM DPAK AUTOMOTIVE
N-Channel 150V 10.5A (Ta), 61.3A (Tc) 3.1W (Ta), 107.1W (Tc) Surface Mount DPAK
PTNG 150V 15MOHM DPAK AUTOMOTIVE
PTNG 150V 15MOHM DPAK AUTOMOTIVE
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 488-NVDS015N15MCT4GCT-ND | NVDS015N15MCT4G | NVDS015N15MCT4G |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |
| Transistor Grade / Operating Range | Automotive | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |