onsemi Single FETs, MOSFETs NVD6828NLT4G

Description
SINGLE N-CHANNEL POWER MOSFET 90
Request a Quote Datasheet
Description
SINGLE N-CHANNEL POWER MOSFET 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NVD6828NLT4G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVD6828NLT4G-ND
Single FETs, MOSFETs 488-NVD6828NLT4G-ND
SINGLE N-CHANNEL POWER MOSFET 90

SINGLE N-CHANNEL POWER MOSFET 90

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD6828NLT4G - 1232721-NVD6828NLT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD6828NLT4G
1232721-NVD6828NLT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD6828NLT4G 1232721-NVD6828NLT4G
Manufacturer: ON Semiconductor Win Source Part Number: 1232721-NVD6828NLT4G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232721-NVD6828NLT4G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
N-Channel 8A 90V 0.031OHM MOSFET Transistor
289-NVD6828NLT4G
N-Channel 8A 90V 0.031OHM MOSFET Transistor 289-NVD6828NLT4G
8A, 90V, 0.031OHM, N-CHANNEL, M / Mosfet Array Product overview: NVD6828NLT4G from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8A, 90V, 0.031OHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8A, 90V, 0.031OHM, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVD6828NLT4G can be used for catalog matching and distributor lookup.

8A, 90V, 0.031OHM, N-CHANNEL, M / Mosfet Array Product overview: NVD6828NLT4G from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8A, 90V, 0.031OHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8A, 90V, 0.031OHM, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVD6828NLT4G can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET DPAK 90V 38A 25MOHM

MOSFET NFET DPAK 90V 38A 25MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NVD6828NLT4G-ND 1232721-NVD6828NLT4G 289-NVD6828NLT4G NVD6828NLT4G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD6828NLT4G N-Channel 8A 90V 0.031OHM MOSFET Transistor MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data