N-Channel 100V 8.5A (Ta), 41A (Tc) 3.9W (Ta), 90W (Tc) Surface Mount DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 1232720-NVD6824NLT4G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Single N−Channel Power MOSFET 100V, 41A, 20mΩ Power MOSFET, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NVD6824NLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 41A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 41A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD6824NLT4G can be used for catalog matching and distributor lookup.
MOSFET NFET DPAK 100V 40A 24MOHM
MOSFET N-CH 100V 8.5A/41A DPAK
MOSFET N-CH 100V 8.5A/41A DPAK
MOSFET, AEC-Q101, N-CH, 100V, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:41A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; MSL:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NVD6824NLT4GOSTR-ND | 1232720-NVD6824NLT4G | 278-NVD6824NLT4G | NVD6824NLT4G | NVD6824NLT4G | NVD6824NLT4G | 13AC6220 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD6824NLT4G | 100V 41A DPAK MOSFET Transistor | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Aec-Q101, N-Ch, 100V, To-252; Channel Type Onsemi |
| Polarity | N-Channel | N-Channel; N-Channel | |||||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | ||
| Transistor Grade / Operating Range | Automotive | ||||||
| PD | 3900 milliwatts | 3900 milliwatts | |||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |