onsemi MOSFETs NVD5C684NLT4G

Description
MOSFET N-Channel 60V 38A Auto DPAK3
Request a Quote Datasheet
Description
MOSFET N-Channel 60V 38A Auto DPAK3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1412080 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1412080
MOSFETs 1412080
MOSFET N-Channel 60V 38A Auto DPAK3

MOSFET N-Channel 60V 38A Auto DPAK3

Supplier's Site
MOSFETs - 1417228P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1417228P
MOSFETs 1417228P
MOSFET N-Channel 60V 38A Auto DPAK3

MOSFET N-Channel 60V 38A Auto DPAK3

Supplier's Site
MOSFETs - 1417228 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1417228
MOSFETs 1417228
MOSFET N-Channel 60V 38A Auto DPAK3

MOSFET N-Channel 60V 38A Auto DPAK3

Supplier's Site
Single FETs, MOSFETs - NVD5C684NLT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVD5C684NLT4GOSTR-ND
Single FETs, MOSFETs NVD5C684NLT4GOSTR-ND
N-Channel 60V 38A (Tc) 27W (Tc) Surface Mount DPAK

N-Channel 60V 38A (Tc) 27W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - NVD5C684NLT4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVD5C684NLT4GOSCT-ND
Single FETs, MOSFETs NVD5C684NLT4GOSCT-ND
N-Channel 60V 38A (Tc) 27W (Tc) Surface Mount DPAK

N-Channel 60V 38A (Tc) 27W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - NVD5C684NLT4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVD5C684NLT4GOSDKR-ND
Single FETs, MOSFETs NVD5C684NLT4GOSDKR-ND
N-Channel 60V 38A (Tc) 27W (Tc) Surface Mount DPAK

N-Channel 60V 38A (Tc) 27W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 38A DPAK MOSFET Transistor
278-NVD5C684NLT4G
N-Channel 60V 38A DPAK MOSFET Transistor 278-NVD5C684NLT4G
Single N-Channel Power MOSFET 60V, 38A, 16.5mΩ DPAK 2500 tape and reel, 2500-REEL Product overview: NVD5C684NLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 38A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 38A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD5C684NLT4G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 60V, 38A, 16.5mΩ DPAK 2500 tape and reel, 2500-REEL Product overview: NVD5C684NLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 38A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 38A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD5C684NLT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD5C684NLT4G - 929527-NVD5C684NLT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD5C684NLT4G
929527-NVD5C684NLT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD5C684NLT4G 929527-NVD5C684NLT4G
Manufacturer: ON Semiconductor Win Source Part Number: 929527-NVD5C684NLT4G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 38A (Tc) 27W (Tc) Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: NVD5C684 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVD5C684NLT4GOSTR, NVD5C684NLT4GOSCT, NVD5C684NLT4GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 929527-NVD5C684NLT4G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 38A (Tc) 27W (Tc) Surface Mount DPAK
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: NVD5C684
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NVD5C684NLT4GOSTR, NVD5C684NLT4GOSCT, NVD5C684NLT4GOSDKR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVD5C684NLT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVD5C684NLT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVD5C684NLT4G
MOSFET N-CHANNEL 60V 38A DPAK

MOSFET N-CHANNEL 60V 38A DPAK

Supplier's Site
Single FETs, MOSFETs - NVD5C684NLT4G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVD5C684NLT4G
Single FETs, MOSFETs NVD5C684NLT4G
MOSFET N-CHANNEL 60V 38A DPAK

MOSFET N-CHANNEL 60V 38A DPAK

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 60V, To-252; Transistor Polarity Onsemi - 18AC0082 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, To-252; Transistor Polarity Onsemi
18AC0082
Mosfet, Aec-Q101, N-Ch, 60V, To-252; Transistor Polarity Onsemi 18AC0082
MOSFET, AEC-Q101, N-CH, 60V, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:38A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0137ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.1V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 60V, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:38A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0137ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET T6 60V LL DPAK

MOSFET T6 60V LL DPAK

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1412080 1417228P NVD5C684NLT4GOSTR-ND 278-NVD5C684NLT4G 929527-NVD5C684NLT4G NVD5C684NLT4G NVD5C684NLT4G 18AC0082 NVD5C684NLT4G
Product Name MOSFETs MOSFETs Single FETs, MOSFETs N-Channel 60V 38A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD5C684NLT4G Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 60V, To-252; Transistor Polarity Onsemi MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK)
Number of units in IC 1
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - JFETs - UJ3N120070K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
Output Power 254 watts
View Details
3 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS4610 - 1149868-AUIRFS4610 - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers