onsemi Single FETs, MOSFETs NVD5C668NLT4G

Description
N-Channel 60V 49A (Tc) 44W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 60V 49A (Tc) 44W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVD5C668NLT4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVD5C668NLT4GOSDKR-ND
Single FETs, MOSFETs NVD5C668NLT4GOSDKR-ND
N-Channel 60V 49A (Tc) 44W (Tc) Surface Mount DPAK

N-Channel 60V 49A (Tc) 44W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - NVD5C668NLT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVD5C668NLT4GOSTR-ND
Single FETs, MOSFETs NVD5C668NLT4GOSTR-ND
N-Channel 60V 49A (Tc) 44W (Tc) Surface Mount DPAK

N-Channel 60V 49A (Tc) 44W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - NVD5C668NLT4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVD5C668NLT4GOSCT-ND
Single FETs, MOSFETs NVD5C668NLT4GOSCT-ND
N-Channel 60V 49A (Tc) 44W (Tc) Surface Mount DPAK

N-Channel 60V 49A (Tc) 44W (Tc) Surface Mount DPAK

Buy Now Datasheet
MOSFETs - 1417216P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1417216P
MOSFETs 1417216P
MOSFET N-Channel 60V 49A Auto DPAK3

MOSFET N-Channel 60V 49A Auto DPAK3

Supplier's Site
MOSFETs - 1412079 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1412079
MOSFETs 1412079
MOSFET N-Channel 60V 49A Auto DPAK3

MOSFET N-Channel 60V 49A Auto DPAK3

Supplier's Site
MOSFETs - 1417216 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1417216
MOSFETs 1417216
MOSFET N-Channel 60V 49A Auto DPAK3

MOSFET N-Channel 60V 49A Auto DPAK3

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD5C668NLT4G - 929526-NVD5C668NLT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD5C668NLT4G
929526-NVD5C668NLT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD5C668NLT4G 929526-NVD5C668NLT4G
Manufacturer: ON Semiconductor Win Source Part Number: 929526-NVD5C668NLT4G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 49A (Tc) 44W (Tc) Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: NVD5C668 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVD5C668NLT4GOSTR, NVD5C668NLT4GOSDKR, NVD5C668NLT4GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 929526-NVD5C668NLT4G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 49A (Tc) 44W (Tc) Surface Mount DPAK
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: NVD5C668
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NVD5C668NLT4GOSTR, NVD5C668NLT4GOSDKR, NVD5C668NLT4GOSCT

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 49A DPAK MOSFET Transistor
278-NVD5C668NLT4G
N-Channel 60V 49A DPAK MOSFET Transistor 278-NVD5C668NLT4G
Single N-Channel Power MOSFET 60V, 49A, 8.9mΩ DPAK 2500 tape and reel, 2500-REEL Product overview: NVD5C668NLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 49A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 49A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD5C668NLT4G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 60V, 49A, 8.9mΩ DPAK 2500 tape and reel, 2500-REEL Product overview: NVD5C668NLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 49A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 49A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD5C668NLT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 60V, To-252; Transistor Polarity Onsemi - 18AC0081 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, To-252; Transistor Polarity Onsemi
18AC0081
Mosfet, Aec-Q101, N-Ch, 60V, To-252; Transistor Polarity Onsemi 18AC0081
MOSFET, AEC-Q101, N-CH, 60V, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:49A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0074ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.1V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 60V, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:49A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0074ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - NVD5C668NLT4G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVD5C668NLT4G
Single FETs, MOSFETs NVD5C668NLT4G
MOSFET N-CHANNEL 60V 49A DPAK

MOSFET N-CHANNEL 60V 49A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET T6 60V LL DPAK

MOSFET T6 60V LL DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVD5C668NLT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVD5C668NLT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVD5C668NLT4G
MOSFET N-CHANNEL 60V 49A DPAK

MOSFET N-CHANNEL 60V 49A DPAK

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NVD5C668NLT4GOSDKR-ND 1417216P 1412079 929526-NVD5C668NLT4G 278-NVD5C668NLT4G 18AC0081 NVD5C668NLT4G NVD5C668NLT4G NVD5C668NLT4G
Product Name Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD5C668NLT4G N-Channel 60V 49A DPAK MOSFET Transistor Mosfet, Aec-Q101, N-Ch, 60V, To-252; Transistor Polarity Onsemi Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) SOT3; DPAK TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C120040K3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
75V 80A MOSFET Transistor - 278-AUIRFS3607TRL - ERSAELECTRONICS PTE. LTD.
Specs
PD 140000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
6 suppliers