onsemi Single FETs, MOSFETs NVD5C460NT4G

Description
MOSFET N-CH 40V 18A/70A DPAK
Request a Quote Datasheet
Description
MOSFET N-CH 40V 18A/70A DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NVD5C460NT4GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVD5C460NT4GCT-ND
Single FETs, MOSFETs 488-NVD5C460NT4GCT-ND
MOSFET N-CH 40V 18A/70A DPAK

MOSFET N-CH 40V 18A/70A DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVD5C460NT4GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVD5C460NT4GTR-ND
Single FETs, MOSFETs 488-NVD5C460NT4GTR-ND
N-Channel 40V 18A (Ta), 70A (Tc) 3W (Ta), 47W (Tc) Surface Mount DPAK

N-Channel 40V 18A (Ta), 70A (Tc) 3W (Ta), 47W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVD5C460NT4GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVD5C460NT4GDKR-ND
Single FETs, MOSFETs 488-NVD5C460NT4GDKR-ND
MOSFET N-CH 40V 18A/70A DPAK

MOSFET N-CH 40V 18A/70A DPAK

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V 70A DPAK MOSFET Transistor
278-NVD5C460NT4G
N-Channel 40V 70A DPAK MOSFET Transistor 278-NVD5C460NT4G
Single N-Channel Power MOSFET, 40V, 70A, 4.9mΩ DPAK 2500 tape and reel, 2500-REEL Product overview: NVD5C460NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 70A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 70A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD5C460NT4G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET, 40V, 70A, 4.9mΩ DPAK 2500 tape and reel, 2500-REEL Product overview: NVD5C460NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 70A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 70A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD5C460NT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 968612-NVD5C460NT4G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
968612-NVD5C460NT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 968612-NVD5C460NT4G
Win Source Part Number: 968612-NVD5C460NT4G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 18A (Ta), 70A (Tc) Rds On (Max) @ Id, Vgs: 4.9mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 4V @ 60µA Power Dissipation (Max): 3W (Ta), 47W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Gate Charge (Qg) (Max) @ Vgs: 26 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1600 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NVD5C460 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 968612-NVD5C460NT4G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 18A (Ta), 70A (Tc)
Rds On (Max) @ Id, Vgs: 4.9mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 4V @ 60µA
Power Dissipation (Max): 3W (Ta), 47W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Gate Charge (Qg) (Max) @ Vgs: 26 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1600 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NVD5C460
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVD5C460NT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVD5C460NT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVD5C460NT4G
MOSFET N-CH 40V 18A/70A DPAK

MOSFET N-CH 40V 18A/70A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 488-NVD5C460NT4GCT-ND 278-NVD5C460NT4G 968612-NVD5C460NT4G NVD5C460NT4G
Product Name Single FETs, MOSFETs N-Channel 40V 70A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3 Surface Mount
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data