Single N-Channel Power MOSFET 60V, 46A, 16mΩ, DPAK 4 LEAD Single Gauge Surface Mount, 2500-REEL Product overview: NVD5865NLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 60V, 46A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD5865NLT4G can be used for catalog matching and distributor lookup.
N-Channel 60V 10A (Ta), 46A (Tc) 3.1W (Ta), 71W (Tc) Surface Mount DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 1232715-NVD5865NLT4G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
MOSFET N-CH 60V 10A/46A DPAK
MOSFET, AEC-Q101, N-CH, 60V, 46A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:46A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:-RoHS Compliant: Yes
MOSFET N-CH 60V 10A/46A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-NVD5865NLT4G | NVD5865NLT4GOSTR-ND | 1232715-NVD5865NLT4G | NVD5865NLT4G | 13AC6219 | NVD5865NLT4G | NVD5865NLT4G |
| Product Name | N-Channel SMD 60V 46A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD5865NLT4G | Single FETs, MOSFETs | Mosfet, Aec-Q101, N-Ch, 60V, 46A, To-252; Channel Type Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| PD | 3100 milliwatts | 3100 milliwatts | |||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||||
| Polarity | N-Channel | N-Channel; N-Channel | |||||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Transistor Grade / Operating Range | Automotive |