Manufacturer: ON Semiconductor
Win Source Part Number: 1232714-NVD5863NLT4G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Power MOSFET 60V, 82A, 7.1 mOhm, Single N-Channel, DPAK, Logic Level., DPAK 4 LEAD Single Gauge Surface Mount, 2500-REEL Product overview: NVD5863NLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 60V, 82A, 7.1 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 82A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD5863NLT4G can be used for catalog matching and distributor lookup.
N-Channel 60V 14.9A (Ta), 82A (Tc) 3.1W (Ta), 96W (Tc) Surface Mount DPAK
MOSFET N-CH 60V 14.9A DPAK
MOSFET N-CH 60V 14.9A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1232714-NVD5863NLT4G | 278-NVD5863NLT4G | NVD5863NLT4GOSTR-ND | NVD5863NLT4G | NVD5863NLT4G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD5863NLT4G | N-Channel SMD 60V 82A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Package Type | SOT3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| PD | 96000 milliwatts | 3100 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Transistor Grade / Operating Range | Automotive |