Manufacturer: ON Semiconductor
Win Source Part Number: 1232711-NVD5806NT4G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Power MOSFET 40V, 33A, 19 mOhm, Single N-Channel, DPAK. Power MOSFET 40V 33A 19 mOhm Single N-Channel DPAK, DPAK 4 LEAD Single Gauge Surface Mount, 2500-REEL Product overview: NVD5806NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 40V, 33A, 19 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD5806NT4G can be used for catalog matching and distributor lookup.
N-Channel 40V 33A (Tc) 40W (Tc) Surface Mount DPAK
MOSFET N-CH 40V 33A DPAK
MOSFET N-CH 40V 33A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1232711-NVD5806NT4G | 278-NVD5806NT4G | NVD5806NT4GOSTR-ND | NVD5806NT4G | NVD5806NT4G | NVD5806NT4G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD5806NT4G | N-Channel SMD 40V 33A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Package Type | SOT3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 40000 milliwatts | 40000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||
| Transistor Grade / Operating Range | Automotive |