onsemi Single FETs, MOSFETs NVD5805NT4G

Description
N-Channel 40V 51A (Tc) 47W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 40V 51A (Tc) 47W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVD5805NT4G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVD5805NT4G-ND
Single FETs, MOSFETs NVD5805NT4G-ND
N-Channel 40V 51A (Tc) 47W (Tc) Surface Mount DPAK

N-Channel 40V 51A (Tc) 47W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 40V 51A MOSFET Transistor
278-NVD5805NT4G
N-Channel SMD 40V 51A MOSFET Transistor 278-NVD5805NT4G
Single N-Channel Power MOSFET 40V, 51A, 9.5mΩ Power MOSFET 40V 51A 9.5 mOhm Single N-Channel DPAK, DPAK 4 LEAD Single Gauge Surface Mount, 2500-REEL Product overview: NVD5805NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 40V, 51A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 51A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD5805NT4G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 40V, 51A, 9.5mΩ Power MOSFET 40V 51A 9.5 mOhm Single N-Channel DPAK, DPAK 4 LEAD Single Gauge Surface Mount, 2500-REEL Product overview: NVD5805NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 40V, 51A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 51A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD5805NT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - NVD5805NT4G - 807644-NVD5805NT4G - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - NVD5805NT4G
807644-NVD5805NT4G
FETs - Single - NVD5805NT4G 807644-NVD5805NT4G
Manufacturer: ON Semiconductor Win Source Part Number: 807644-NVD5805NT4G Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40V Part Status: Last Time Buy Supplier Device Package: DPAK Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 47W (Tc) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 9.5mOhm at 15A, 10V Gate Charge (Qg) (Maximum) at Vgs: 80nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1725pF at 25V Current - Continuous Drain (Id) at 25°C: 51A (Tc) Vgs(th) (Maximum) at Id: 3.5V at 250μA Maximum Vgs: ±20V

Manufacturer: ON Semiconductor
Win Source Part Number: 807644-NVD5805NT4G
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40V
Part Status: Last Time Buy
Supplier Device Package: DPAK
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 47W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 9.5mOhm at 15A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 80nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1725pF at 25V
Current - Continuous Drain (Id) at 25°C: 51A (Tc)
Vgs(th) (Maximum) at Id: 3.5V at 250μA
Maximum Vgs: ±20V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVD5805NT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVD5805NT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVD5805NT4G
MOSFET N-CH 40V 51A DPAK

MOSFET N-CH 40V 51A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET DPAK 40V 51A 9.5MOHM

MOSFET NFET DPAK 40V 51A 9.5MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVD5805NT4G-ND 278-NVD5805NT4G 807644-NVD5805NT4G NVD5805NT4G NVD5805NT4G
Product Name Single FETs, MOSFETs N-Channel SMD 40V 51A MOSFET Transistor FETs - Single - NVD5805NT4G Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
PD 47000 milliwatts 47000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD16413Q5A N-Channel NexFET™ Power MOSFET - CSD16413Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0056 ohms
View Details
7 suppliers
Single FETs, MOSFETs - AUIRF1405ZS-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3581-01S - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.4600 ohms
IDSS 16000 milliamps
View Details